STMicroelectronics L6560AD013TR Product Overview
The L6560AD013TR is a high-performance power factor correction (PFC) controller IC from STMicroelectronics, designed to enhance power efficiency and reduce energy consumption in a wide array of applications. This advanced IC is engineered to operate in Continuous Conduction Mode (CCM), making it suitable for medium to high power applications such as switch-mode power supplies (SMPS), LED drivers, and other electronic devices that require power factor correction to comply with international power regulations.
Featuring a transition-mode PFC controller, the L6560AD013TR is optimized for creating highly efficient AC-DC power converters with minimal external components. This contributes to a cost-effective design while maintaining excellent power factor values and low THD (Total Harmonic Distortion), thereby improving the overall quality of power delivered to the electrical grid.
The device is equipped with a range of features that ensure reliable and stable operation. Its built-in protections include overvoltage protection (OVP), which prevents damage to the power supply and load in case of voltage spikes, and overcurrent protection (OCP) that safeguards the IC and the power system from excessive current conditions. Additionally, the L6560AD013TR offers undervoltage lockout (UVLO) to ensure that the IC operates only when the supply voltage is within the specified range, enhancing the safety and longevity of the application.
With its multi-function pin configuration, the L6560AD013TR allows for flexible design implementations, enabling designers to tailor the IC to specific application needs. The device comes in a compact SO-8 package, which is perfect for space-constrained applications while providing adequate thermal performance.
STMicroelectronics' commitment to environmental sustainability is reflected in the L6560AD013TR, which is designed to meet the stringent requirements of energy-saving regulations. By incorporating this PFC controller into their designs, engineers can contribute to reducing the ecological footprint of electronic products while delivering high-efficiency power solutions to their customers.
Overall, the L6560AD013TR from STMicroelectronics represents a robust and efficient solution for power factor correction, ensuring that electronic devices not only meet regulatory standards but also contribute to a greener and more sustainable environment.