EN
  • EN
  • DE

L6560A

Part No L6560A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description POWER FACTOR CORRECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73010-L6560A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6560A CAD Model

Description

STMicroelectronics L6560A Power Factor Corrector

The L6560A is a highly integrated Power Factor Correction (PFC) controller IC from the renowned semiconductor manufacturer STMicroelectronics. This advanced IC is designed to construct a robust and efficient PFC stage using the boost topology, which is critical in modern power supply units to enhance energy efficiency and reduce electrical pollution.

This controller is part of STMicroelectronics' commitment to environmental sustainability by helping to minimize the reactive power in AC-DC converters, which leads to reduced power consumption and better compliance with international power regulations such as the EN61000-3-2 standard.

The L6560A boasts a wide range of features that make it an ideal choice for power supply designers. It operates over a wide supply voltage range and is compatible with a broad spectrum of mains voltages, making it versatile for global applications. Its innovative fixed-off-time control method delivers excellent power factor correction across a wide load range, ensuring optimal performance under varying conditions.

With built-in protections such as overvoltage, undervoltage lockout, and overcurrent protection, the L6560A safeguards the power supply circuit from potential hazards, enhancing the reliability and safety of the end product. Moreover, the IC includes a totem-pole output stage with high current capability, allowing for direct drive of the power MOSFET, which simplifies the design and reduces external component count.

The L6560A is not only functional but also user-friendly. It features minimal external components, which reduces the complexity of the power supply design and allows for a more compact PCB layout. Additionally, the IC is available in multiple package options, including the popular DIP-8 and SO-8, offering flexibility to designers in terms of space constraints and assembly processes.

In summary, the STMicroelectronics L6560A Power Factor Corrector is a sophisticated solution that offers high efficiency, advanced protection features, and ease of use for developing power supplies that meet stringent energy-saving standards.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess