EN
  • EN
  • DE

L6385D

Part No L6385D
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC DRIVER HIGH/LOW SIDE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 17V (Max)
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 113548-L6385D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6385D CAD Model

Description

The L6385D from STMicroelectronics is a high-voltage, high-speed power driver designed to drive N-channel MOSFETs or IGBTs in a half-bridge configuration. It is an advanced and efficient solution for a wide range of applications, including motor drivers, switched-mode power supplies, and power inverter circuits.

Key Features

  • High-Voltage Capability: The L6385D can handle up to 600V, making it suitable for high-voltage applications.
  • Integrated Bootstrap Diode: The inclusion of a high-voltage bootstrap diode simplifies the design and reduces external component count.
  • Dual Independent High and Low Side Drivers: This feature allows for better control and efficiency in driving the half-bridge configuration.
  • Matched Delay Propagation Times: Ensures better performance by minimizing the dead-time between high-side and low-side MOSFETs switching.
  • Under-Voltage Lockout (UVLO): Protects the device and the power switches from operating at insufficient voltages.
  • Cross-Conduction Prevention: Built-in interlocking function to prevent simultaneous high and low side conduction.
  • CMOS/TTL Compatible Inputs: The logic inputs are compatible with a wide range of control ICs.

Applications

The versatility of the L6385D makes it ideal for an array of applications, particularly where efficient and reliable high-voltage operation is required. These include:

  • Brushless DC motor drives
  • AC-DC converters
  • DC-AC inverters
  • Power supply units
  • LED lighting systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The L6385D is built to meet the highest standards, ensuring long-term performance and stability in even the most demanding conditions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess