EN
  • EN
  • DE

L6376PD013TR

Part No L6376PD013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 292320-L6376PD013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6376PD013TR CAD Model

Description

STMicroelectronics L6376PD013TR Intelligent Power Switch

The L6376PD013TR from STMicroelectronics is a state-of-the-art intelligent power switch designed to deliver robust and efficient control for a wide range of industrial and automotive applications. This device is part of the PowerSO-10 product family, known for their reliability and performance in managing power distribution and actuator control.

Key Features

  • High Voltage Capability: The L6376PD013TR operates at a voltage range that makes it suitable for various applications, ensuring flexibility across different voltage requirements.
  • Overcurrent Protection: This intelligent power switch is equipped with built-in overcurrent protection, safeguarding your circuits from damage due to excessive current flow.
  • Thermal Shutdown: With its thermal shutdown feature, the device prevents overheating by automatically turning off when the junction temperature exceeds safe operating limits.
  • Smart Diagnostic Features: The L6376PD013TR provides diagnostic feedback that can be used to monitor the status of the power switch, allowing for preemptive maintenance and troubleshooting.
  • Fast Demagnetization of Inductive Loads: The power switch is designed to handle inductive loads efficiently, ensuring a quick demagnetization process and reducing stress on the system.

Applications

The L6376PD013TR is highly versatile and can be used in a variety of applications, including:

  • Automotive systems such as power window controls, door lock actuators, and seat adjustment mechanisms.
  • Industrial automation systems for controlling motors, solenoids, and other actuator-driven machinery.
  • Robotic systems where precise power control is necessary for actuator movement and positioning.

Package and Quality

The L6376PD013TR comes in a PowerSO-10 package, which is designed for surface mount technology (SMT), making it suitable for compact and high-density circuit boards. STMicroelectronics ensures that this product meets high-quality standards, with rigorous testing and validation processes in place to guarantee performance and durability under harsh conditions.

With its advanced protection features, diagnostic capabilities, and high voltage operation, the L6376PD013TR intelligent power switch is an excellent choice for designers looking for a reliable and efficient solution to manage power in their next project.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess