EN
  • EN
  • DE

L6370D013TR

Part No L6370D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER IPS 2.5A 20POWERSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 9.5 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Input Type Differential
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -25°C to 85°C (TJ)
Case / Package PowerSO-20
Win Source Part Number 144013-L6370D013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6370D013TR CAD Model

Description

Introducing the L6370D013TR from STMicroelectronics

The L6370D013TR is a cutting-edge, single-chip, high-voltage device from STMicroelectronics, a leader in semiconductor solutions. This monolithic integrated circuit is designed to drive inductive, capacitive, and resistive loads, making it an ideal choice for a wide range of industrial applications. The device is housed in a compact and efficient SO-8 package that ensures a minimal footprint on the PCB while delivering robust performance.

Key Features

  • High Voltage Capability: The L6370D013TR can handle high voltage levels, which makes it suitable for applications that require direct operation from the mains, typically up to 600V.
  • Smart Power Technology: Incorporating ST's advanced Smart Power technology, the device integrates a vertical DMOS power transistor and analog circuitry, ensuring excellent output current capability and on-chip protection features.
  • Versatility: It is designed to control a wide variety of loads, making it highly versatile for use in industrial automation, including valves, solenoids, heaters, and lamps.
  • Integrated Protection: The device comes with built-in thermal shutdown, overcurrent, and non-dissipative overvoltage protection, enhancing the safety and reliability of the applications it serves.
  • Simple Interface: A logic-level compatible input allows for easy interfacing with microcontrollers or other logic controllers, simplifying the design and reducing the need for additional components.

Applications

The L6370D013TR is a versatile driver that can be used in a variety of applications such as:

  • Factory automation and robotics
  • Programmable logic controllers (PLCs)
  • Motor control systems
  • Industrial process control
  • Home appliances

STMicroelectronics' commitment to innovation is evident in the L6370D013TR, offering designers a reliable and efficient solution for their high-voltage driving needs. Its ease of integration, coupled with robust protection features, ensures that it can meet the stringent requirements of modern industrial environments and provide a long service life for the end application.

For detailed specifications and application support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7965 $52.7615
26+ $3.9356 $102.3256
40+ $3.8126 $152.5040
55+ $3.6896 $202.9280
71+ $3.5667 $253.2357
94+ $3.1977 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess