EN
  • EN
  • DE

L6284-2.2

Part No L6284-2.2
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068456-L6284-2.2
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6284-2.2 CAD Model

Description

The L6284-2.2 is a highly integrated device designed by STMicroelectronics, a global semiconductor leader known for its innovative and advanced technology solutions. This device is a part of ST's extensive range of motor drivers, specifically tailored for the precise control of stepper motors.

Key Features

  • Voltage Range: The L6284-2.2 operates within an input voltage range that is suitable for a wide array of stepper motors, making it a versatile choice for various applications.
  • Integrated Dual Full-Bridge Drivers: It includes dual full-bridge drivers capable of driving two stepper motor coils with high efficiency and performance.
  • Advanced Protection Features: The device offers several protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the motor control applications.
  • Programmable Current Control: Users can program the output current, allowing for precise control over motor torque and speed.
  • Microstepping Support: The L6284-2.2 supports microstepping, which enables smoother motor operation and more precise positioning.

Applications

The versatility of the L6284-2.2 makes it an ideal choice for a range of applications, including but not limited to:

  • Office automation machines such as printers and scanners
  • Factory automation and robotics
  • CNC machines
  • Textile machinery
  • Medical equipment
  • Gaming and entertainment machines

Technical Specifications

Parameter Value
Supply Voltage (VCC) 8 V to 52 V
Output Current (IOUT) Up to 2.2 A
Logic Input Voltage (VIL, VIH) 3.3 V to 5 V

In conclusion, the L6284-2.2 from STMicroelectronics is a robust and flexible solution for the control of stepper motors in a variety of industrial and consumer applications. Its advanced features and reliable performance make it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess