STMicroelectronics L6268-5B Motor Driver
The L6268-5B from STMicroelectronics is a high-performance motor driver specifically designed to deliver optimal performance for a wide range of motor driving applications. This advanced driver integrates a dual DMOS full bridge with an array of features that make it an ideal choice for driving both bipolar and unipolar stepper motors.
Key Features:
- Operating Voltage Range: The L6268-5B operates efficiently over a wide range of supply voltages, making it versatile for various applications.
- Output Current Capacity: It can deliver up to 1.5 A of output current per channel, which allows it to drive a broad spectrum of stepper motors.
- Integrated Protection: The device includes thermal shutdown and under-voltage lockout protection, ensuring the longevity and reliability of both the motor driver and the motor itself.
- Full Bridge Topology: With its dual full-bridge configuration, the L6268-5B can drive motors in both forward and reverse directions, providing greater control and flexibility.
- Low Power Dissipation: The driver is designed with low RDS(on) MOSFETs, which reduces power dissipation and improves efficiency.
Applications:
The versatility of the L6268-5B motor driver makes it suitable for a variety of applications, including but not limited to:
- 3D Printers
- CNC Machines
- Robotics
- Office Automation Equipment
- Textile Machines
- Medical Equipment
Quality and Support:
As with all STMicroelectronics components, the L6268-5B motor driver is manufactured to the highest quality standards. The company provides comprehensive technical support and documentation, making integration and application development as seamless as possible for engineers and designers.
For detailed specifications, datasheets, and application notes, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.