EN
  • EN
  • DE

L4981B

Part No L4981B
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CORRECTOR | IC PFC CTRLR AVERAGE CURR 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 100kHz
Current - Startup 100μA
Supply Voltage (V) 14.5V ~ 19.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number L4981B
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1194285-L4981B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L4981B CAD Model

Description

The L4981B from STMicroelectronics is a continuous mode average current Power Factor Correction (PFC) controller integrated circuit, specifically designed to bring power factor correction to a variety of applications. This device is part of STMicroelectronics' extensive power management portfolio and is ideal for systems that require compliance with the international regulations on power factor in AC-DC converters.

Key Features

  • Highly Efficient Operation: The L4981B is capable of operating over a wide range of input voltages, maintaining high efficiency and a low total harmonic distortion (THD), which is crucial for energy-saving applications.
  • Flexible Design: It supports a wide range of output power, making it suitable for a variety of applications, from low to high power requirements. Designers can adjust the operating frequency from 20kHz to 200kHz, allowing for flexibility in component selection and optimization of the power supply design.
  • Improved Power Factor: By controlling the phase and the magnitude of the input current, it ensures that the power factor approaches unity, which is a requirement for many electronic products to minimize reactive power on the AC mains.
  • Protection Features: The L4981B includes numerous protection features such as overvoltage, undervoltage lockout, and soft-start to prevent abrupt changes in power supply during start-up, enhancing the longevity and reliability of the application.

Applications

The versatility of the L4981B makes it suitable for a wide range of applications, including:

  • High-efficiency AC-DC power converters
  • Power supplies for Desktops, Servers, and TVs
  • Industrial power systems
  • Power adapters for notebooks and printers

In summary, the L4981B PFC controller is a robust and reliable solution for designers looking to improve power efficiency and meet regulatory standards for power factor correction. Its flexibility and comprehensive protection features make it an excellent choice for a wide array of power supply applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess