EN
  • EN
  • DE

L4921

Part No L4921
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description VERY LOWDROP ADJUSTABLE REGULATORS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 040967-L4921
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4921 CAD Model

Description

STMicroelectronics L4921 Voltage Regulator

The L4921 from STMicroelectronics is a highly reliable, low-dropout voltage regulator designed to deliver a stable and precise voltage supply. It is an ideal solution for automotive and industrial applications that demand high levels of performance in terms of voltage regulation and power supply resilience.

Key Features

  • Output Voltage Accuracy: The L4921 ensures an impressive output voltage accuracy, which is critical for sensitive electronic components that require a stable power supply to operate efficiently.
  • Low Dropout: With its low dropout performance, the L4921 minimizes the difference between the input voltage and the regulated output voltage, thereby ensuring efficient operation even when the supply voltage is close to the output voltage.
  • Thermal Protection: The device includes an in-built thermal shutdown feature that protects it from damage due to overheating, thereby enhancing the reliability and longevity of both the regulator and the overall system.
  • Current Limiting: Inbuilt current limiting functionality prevents damage from overcurrent conditions, making the L4921 a robust choice for a wide range of applications.
  • Wide Operating Temperature Range: The regulator is designed to operate over a broad temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications

The L4921 voltage regulator is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Power management systems
  • Microcontroller power supply
  • Industrial control systems
  • Portable and battery-powered devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the L4921 is no exception. The product is manufactured to meet high standards, ensuring that it delivers consistent performance and reliability. With its robust design and comprehensive feature set, the L4921 is an excellent choice for designers looking for a dependable voltage regulator solution.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess