EN
  • EN
  • DE

L3G5250ALHTR

Part No L3G5250ALHTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827111-L3G5250ALHTR
Ultra Librarian 3D Model Ultra Librarian L3G5250ALHTR CAD Model

Description

The L3G5250ALHTR is a cutting-edge MEMS motion sensor from STMicroelectronics, a leader in semiconductor solutions. This high-performance three-axis digital gyroscope is designed to meet the rigorous demands of both consumer and industrial applications, offering precise and reliable angular rate measurement.

Key Features

  • Three-axis digital output gyroscope: Provides high-resolution motion detection through X, Y, and Z axes for comprehensive spatial orientation tracking.
  • Wide full-scale range: The device supports ±250, ±500, and ±2000 dps full-scale ranges, allowing it to cater to various application requirements and sensitivity preferences.
  • Embedded power-down and sleep mode: These features contribute to energy efficiency, making the L3G5250ALHTR suitable for battery-powered devices.
  • High shock survivability: With a robust design, the gyroscope can withstand shocks up to 10,000g, ensuring performance stability and longevity even in harsh conditions.
  • Embedded temperature sensor: An integrated temperature sensor allows for temperature compensation of the gyroscope readings, enhancing accuracy across varying environmental conditions.
  • 16-bit-rate value data output: The high-resolution output ensures precise angular rate detection and smooth data integration into various systems.
  • I2C/SPI digital output interface: Flexible connectivity options make the L3G5250ALHTR easy to integrate with a wide range of microcontrollers and embedded systems.
  • Embedded FIFO: The on-chip FIFO (First In, First Out) memory block simplifies data management and reduces the processing load on the host processor.

Applications

The L3G5250ALHTR is ideal for a variety of applications, including but not limited to:

  • Gaming and virtual reality input devices
  • GPS navigation systems
  • Industrial control and robotics
  • Stabilization systems for cameras and drones
  • Motion control interfaces

With its high performance, versatility, and STMicroelectronics' commitment to quality, the L3G5250ALHTR gyroscope is an excellent choice for developers and manufacturers seeking a reliable solution for motion sensing needs.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess