EN
  • EN
  • DE

VNH7013XPTR-E

Part No VNH7013XPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 36POWERSSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 7.3 mOhm LS, 5.7 mOhm HS
Channel Output Current 40A
Supply Voltage - Operating 72V (Max)
Temperature Range - Operating -40°C to 175°C (TJ)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 1117458-VNH7013XPTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNH7013XPTR-E CAD Model

Description

STMicroelectronics VNH7013XPTR-E High-Side Switch

The VNH7013XPTR-E is a robust high-side switch from STMicroelectronics, designed to efficiently manage power distribution in automotive and industrial applications. This advanced component is part of STMicroelectronics' VIPower M0-7 series, which is renowned for its exceptional performance and reliability. The VNH7013XPTR-E is specifically engineered to control high-current loads that are up to 30V, making it an excellent choice for driving resistive, inductive, and capacitive loads such as lights, motors, and valves.

Key Features:

  • High Current Capability: The device can handle continuous current up to 25A, with peak current handling capabilities for demanding applications.
  • On-Chip Diagnostics: It includes integrated diagnostics and protections to ensure safe operation under a variety of conditions, such as over-temperature, over-current, and under-voltage lockout.
  • Low Standby Power Consumption: With its very low standby current, the VNH7013XPTR-E ensures energy efficiency, which is critical for battery-powered systems.
  • Multiple Switching Options: The device supports both PWM and DC operation, providing flexibility for control strategies and enabling precise power management.
  • 3.3V and 5V Compatible Inputs: Inputs are compatible with both 3.3V and 5V logic levels, facilitating easy integration with a wide range of microcontrollers and control systems.

Applications:

The VNH7013XPTR-E's versatility makes it suitable for a wide array of applications, including:

  • Automotive applications such as headlight control, HVAC fans, and fuel pumps.
  • Industrial automation, including actuator driving and robotic systems.
  • DC motor control in consumer applications like power tools and household appliances.

Package and Quality:

The VNH7013XPTR-E is housed in a compact 10x10 mm QFN package, which is designed to minimize footprint while maximizing thermal performance. STMicroelectronics' commitment to quality ensures that the VNH7013XPTR-E meets the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive qualified devices.

You May Also Be Interested in

Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4745 $58.1685
32+ $3.6717 $117.4944
49+ $3.5562 $174.2538
68+ $3.4419 $234.0492
87+ $3.3276 $289.5012
117+ $2.9834 $349.0578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess