EN
  • EN
  • DE

L2293QTR

Part No L2293QTR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description PUSH-PULL FOUR CHANNEL DRIVER WITH DIODES / IC BRIDGE DRIVER ON/OFF 32VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, Relays, Solenoids, Stepper Motors
Load Type Inductive
Channel Output Current 600mA
Current - Peak Output 1.2A
Supply Voltage - Operating 2.8 V to 36 V
Voltage - Load 2.8 V to 36 V
Temperature Range - Operating -20°C to 125°C (TJ)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 32-VFQFPN (5x5)
Win Source Part Number 1051191-L2293QTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L2293Q
Introduction Date July 10, 2008
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L2293QTR CAD Model

Description

STMicroelectronics Product L2293QTR Overview

The L2293QTR from STMicroelectronics is a cutting-edge, automotive-grade dual H-bridge motor driver that is designed to deliver optimal performance for driving DC motors and stepper motors. This highly integrated component is suitable for a wide range of automotive applications, including headlight positioning, HVAC actuators, and valve control in modern vehicles.

Key Features

  • Operating Voltage Range: The L2293QTR operates efficiently over a broad voltage range, making it versatile for different automotive electrical systems.
  • High Output Current Capability: With the ability to handle high output currents, this motor driver can drive larger motors, providing robust and reliable performance.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the motor driver and the motor from potential damage due to overheating.
  • Low Saturation Voltage: The low saturation voltage of the outputs minimizes power dissipation, enhancing the overall efficiency of the motor control system.
  • Cross-Conduction Protection: This feature prevents simultaneous high-side and low-side conduction, which can lead to short circuits and damage.

Applications

The L2293QTR is tailored for automotive applications where precision motor control is critical. It is especially well-suited for:

  • Automotive headlight beam positioning
  • Climate control flap actuators
  • Valve control for engine management systems
  • Any automotive application requiring precise bipolar stepper or DC motor control

Quality and Reliability

As with all STMicroelectronics products, the L2293QTR is manufactured to the highest quality standards. Its automotive-grade designation means it meets stringent reliability and performance criteria required for use in the harsh environments found within vehicles. This ensures long-term reliability and functionality, which is crucial for automotive manufacturers and suppliers.

Whether you're designing a new automotive system or looking to upgrade existing applications, the L2293QTR motor driver offers the performance, durability, and quality that modern vehicles demand.

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9794 $53.8146
21+ $4.9062 $103.0302
32+ $4.7529 $152.0928
44+ $4.5996 $202.3824
57+ $4.4462 $253.4334
76+ $3.9863 $302.9588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess