EN
  • EN
  • DE

KF35BD-TR

Part No KF35BD-TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 69257-KF35BD-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KF35BD-TR CAD Model

Description

The KF35BD-TR from STMicroelectronics is a state-of-the-art microcontroller that sits at the heart of many modern electronic applications. This powerful and versatile MCU is designed to cater to a wide range of industrial, automotive, and consumer applications where reliability, efficiency, and performance are critical.

Key Features

  • Advanced Core: At the core of the KF35BD-TR is a high-performance ARM Cortex-M4 processor, which provides the computational power required for complex algorithms and control systems. The inclusion of a Floating-Point Unit (FPU) enables precise and efficient handling of computations involving decimals, which is essential for applications such as digital signal processing and motor control.
  • Memory Capacity: The device comes equipped with substantial memory resources, including Flash memory and SRAM, to store application code and data. This ensures smooth operation and the ability to handle extensive software stacks or data logging functions.
  • Rich Peripherals: A variety of peripherals are integrated into the KF35BD-TR, including multiple timers, communication interfaces (such as UART, SPI, and I2C), and analog components like ADCs and DACs. These peripherals enable the microcontroller to interface with sensors, actuators, and other ICs, making it highly adaptable to different use cases.
  • Robust Design: The KF35BD-TR is designed with robustness in mind, featuring protection against a range of electrical anomalies such as ESD (Electrostatic Discharge) and Latch-Up events. This ensures long-term reliability in harsh environments.
  • Energy Efficiency: Power management is a critical aspect of modern microcontrollers, and the KF35BD-TR excels with its energy-saving modes, allowing for reduced power consumption during idle or low-activity periods without sacrificing responsiveness or performance.

Applications

The versatility of the KF35BD-TR makes it suitable for a myriad of applications. It is ideal for embedded systems that require a compact, yet powerful MCU, such as industrial control systems, automotive electronics, home automation, and IoT devices. Its robust feature set enables developers to create sophisticated systems that are both reliable and efficient.

Package and Quality

The KF35BD-TR is available in a surface-mount package that is designed for automated assembly processes, ensuring ease of manufacturing and integration into PCBs. STMicroelectronics is committed to the highest quality standards, and the KF35BD-TR is no exception, meeting rigorous industrial quality criteria.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $11.0383
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Need more? Email Us
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
M-Tek
Need more? Email Us
Hynix Semiconductor
Lowest to $5.4782
Pulse
Lowest to $64.9537

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess