EN
  • EN
  • DE

ITA6V5B1RL

Part No ITA6V5B1RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 25A (8/20μs)
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 750pF @ 1MHz
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018131-ITA6V5B1RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ITA6V5B1RL CAD Model

Description

Introducing the ITA6V5B1RL from STMicroelectronics

The ITA6V5B1RL is a state-of-the-art transient voltage suppressor (TVS) diode, meticulously designed by STMicroelectronics to ensure the highest level of protection for sensitive electronic circuits. This robust component is engineered to safeguard against voltage spikes and surges, making it an indispensable asset for a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features:

  • Standoff Voltage: The ITA6V5B1RL boasts a standoff voltage of 6.5V, providing a reliable barrier against transient events that could potentially damage circuit components.
  • Peak Pulse Power: With an impressive peak pulse power dissipation of 600W (10/1000μs), this TVS diode is capable of handling significant transient power spikes, ensuring the safety and longevity of electronic devices.
  • Low Clamping Voltage: The device features a low clamping voltage, which activates during a transient event, quickly suppressing excess voltage and preventing it from reaching vulnerable circuitry.
  • Fast Response Time: The ITA6V5B1RL is designed for rapid response, reacting instantaneously to transient overvoltages, thus providing immediate protection for your electronic components.
  • Robust Construction: Encased in a small and durable SOD-128 package, the ITA6V5B1RL is not only compact but also rugged, capable of withstanding harsh environments and conditions.

Applications:

The versatility of the ITA6V5B1RL allows it to be utilized in a diverse range of applications. It is particularly well-suited for:

  • Protection of I/O interfaces
  • Voltage regulation modules (VRMs)
  • Sensitive electronics such as microcontrollers and ICs
  • Portable devices and consumer electronics
  • Industrial control systems and telecommunications

Reliability and Quality Assurance:

STMicroelectronics is renowned for its commitment to quality and reliability, and the ITA6V5B1RL is no exception. Each component is rigorously tested to meet stringent industry standards, ensuring optimal performance and peace of mind for manufacturers and consumers alike. By choosing the ITA6V5B1RL, you are selecting a product synonymous with protection and durability.

With the ITA6V5B1RL, STMicroelectronics continues to lead the way in circuit protection technology, providing solutions that are both innovative and reliable for today's ever-evolving electronic landscape.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0802 $52.0050
59+ $1.7069 $100.7071
91+ $1.6535 $150.4685
125+ $1.6002 $200.0250
162+ $1.5469 $250.5978
217+ $1.3868 $300.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,509 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess