EN
  • EN
  • DE

HDMIULC6-4F3U7

Part No HDMIULC6-4F3U7
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 273903-HDMIULC6-4F3U7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HDMIULC6-4F3U7 CAD Model

Description

STMicroelectronics HDMIULC6-4F3U7 HDMI ESD Protection

The HDMIULC6-4F3U7 from STMicroelectronics is a state-of-the-art ESD protection device specifically designed to safeguard high-definition multimedia interface (HDMI) transceivers. As digital entertainment devices continue to evolve, the need for robust protection against electrostatic discharge (ESD) becomes increasingly critical. The HDMIULC6-4F3U7 addresses this need with its advanced circuitry, providing the high level of protection required for today's sophisticated electronics.

Featuring a unique design, this ESD protector is capable of defending HDMI lines against ESD up to 8 kV, in accordance with the IEC 61000-4-2 standard. The device's ultra-low capacitance ensures that signal integrity is maintained, making it ideal for high-speed data lines that require minimal signal attenuation. This is particularly important for HDMI interfaces that must transmit large volumes of digital audio and video data seamlessly and without distortion.

This protection component is housed in a compact µQFN package, which not only saves valuable board space but also provides a low line capacitance, ensuring high-quality signal transmission. The HDMIULC6-4F3U7 integrates six channels of protection and is capable of withstanding numerous ESD strikes, thereby providing long-term reliability for consumer electronics such as flat-panel displays, digital set-top boxes, and multimedia players.

Moreover, the HDMIULC6-4F3U7 is designed to be compatible with the HDMI 1.4 standard, supporting features such as 3D video, an HDMI Ethernet channel, and an audio return channel. Its low clamping voltage minimizes the stress on the HDMI transceiver during ESD events, further extending the lifespan of the protected device.

With its combination of high ESD protection, low capacitance, and compatibility with the latest HDMI standards, the HDMIULC6-4F3U7 from STMicroelectronics is an essential component for any design that requires reliable HDMI connectivity. It provides designers with the confidence that their products will perform reliably in the face of the everyday ESD challenges that are common in today's consumer electronics environment.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess