EN
  • EN
  • DE

ITA6V5B1

Part No ITA6V5B1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5V 12V 8SOIC / BIDIRECTIONAL TRANSILTM ARRAY FOR DATALINE PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.5V
Voltage - Clamping (Maximum) at Ipp 12V
Current - Peak Pulse (10/1000μs) 25A (8/20μs)
Power - Peak Pulse 300W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 750pF at 1MHz
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ITA6V5
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805993-ITA6V5B1
Ultra Librarian 3D Model Ultra Librarian ITA6V5B1 CAD Model

Description

The ITA6V5B1 is a state-of-the-art transient voltage suppressor (TVS) diode from STMicroelectronics, designed to provide robust protection for sensitive electronic components against voltage spikes and transient voltage events. This high-performance device is an essential component for safeguarding circuits in a broad range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunication infrastructure.

Key Features

  • Stand-off Voltage: The ITA6V5B1 is designed with a stand-off voltage of 6.5V, making it suitable for protecting circuits operating at this voltage level.
  • Peak Pulse Power: It offers excellent surge protection with a peak pulse power dissipation of 600W (10/1000μs), ensuring components remain safe during high-energy transient events.
  • Low Clamping Voltage: The low clamping voltage feature minimizes the stress on the protected circuit by quickly clamping the overvoltage to a safe level during a transient event.
  • Fast Response Time: The device's fast response time ensures quick action to suppress transients, safeguarding sensitive electronics from damage.
  • Low Leakage Current: ITA6V5B1 has a low leakage current, which enhances the overall energy efficiency of the application by reducing power loss when the device is in standby mode.

Applications

The versatility of the ITA6V5B1 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Protection of I/O interfaces and VCC bus in consumer electronics such as smartphones, tablets, and laptops.
  • Automotive electronics where reliability under harsh conditions is paramount.
  • Industrial systems that require robust protection against surges and spikes common in industrial environments.
  • Telecommunication equipment, including base stations and networking devices, where consistent operation is critical.

Quality and Reliability

STMicroelectronics is a global leader in semiconductor solutions, and the ITA6V5B1 reflects the company's commitment to quality and reliability. Manufactured with precision engineering and rigorous testing, this TVS diode ensures long-term reliability and performance in the most demanding applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1460 $115.8840
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess