EN
  • EN
  • DE

ISP1507ABS

Part No ISP1507ABS
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 64770-ISP1507ABS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1507ABS CAD Model

Description

The ISP1507ABS is a cutting-edge, high-performance module from STMicroelectronics, designed to offer a comprehensive solution for Bluetooth Low Energy (BLE) applications. This compact module is based on the nRF52832 SoC from Nordic Semiconductor, which integrates a powerful 32-bit ARM Cortex-M4 CPU with a 2.4 GHz transceiver, making it an ideal choice for advanced IoT devices.

Key Features

  • Bluetooth 5 Ready: The ISP1507ABS is equipped to handle the latest Bluetooth 5 specifications, providing increased range, speed, and broadcast capacity.
  • ARM Cortex-M4 Processor: With its 32-bit ARM Cortex-M4 CPU, the module delivers robust computational power and efficiency, perfect for handling complex algorithms and applications.
  • Integrated Antenna: The module comes with an integrated antenna, simplifying the design process for engineers and reducing time to market for new products.
  • Compact Size: Measuring just 13.8 x 8.2 x 1.9 mm, the ISP1507ABS is designed for space-constrained applications, without compromising on performance.
  • Low Power Consumption: Optimized for energy efficiency, the module is ideal for battery-powered devices, thanks to its low active and standby power requirements.

Applications

The ISP1507ABS is versatile and can be used in a wide range of applications, including but not limited to:

  • Wearable Technology
  • Smart Home Automation
  • Industrial IoT
  • Healthcare Devices
  • Wireless Sensor Networks

Technical Specifications

With an impressive set of technical specifications, the ISP1507ABS stands out as a top choice for developers:

  • Supply Voltage: 1.7V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Flash Memory: 512kB
  • RAM: 64kB
  • GPIOs, ADCs, UART, SPI, I2C, PDM, and PWM interfaces

In conclusion, the ISP1507ABS from STMicroelectronics is an exceptional module for anyone looking to develop BLE-enabled devices with high performance, low power consumption, and compact size. Its robust feature set and ease of integration make it a go-to choice for innovators and engineers across various industries.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Lowest to $4.8395
Pulse
Lowest to $64.9537
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $11.4253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess