EN
  • EN
  • DE

ISO8200BQTR

Part No ISO8200BQTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER 1:1 32TFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-TQFN Exposed Pad
Case / Package 32-TFQFPN (11x9)
Family Name ISO8200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18469-6, 497-18469-2, 497-18469-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844555-ISO8200BQTR
Ultra Librarian 3D Model Ultra Librarian ISO8200BQTR CAD Model

Description

The ISO8200BQTR is a highly integrated, robust solid-state relay from STMicroelectronics designed to deliver exceptional performance in a wide range of industrial applications. This component is part of the ISO8200 series, which is known for its reliable high-side intelligent power switches. The ISO8200BQTR is particularly well-suited for driving resistive, inductive, and capacitive loads, making it an excellent choice for automating factory processes, controlling actuators, and managing power distribution systems.

Key Features

  • Eight High-Side Drivers: The ISO8200BQTR features eight independent high-side drivers, providing flexibility and control for multiple outputs.
  • Integrated Diagnostics: Each channel includes diagnostic feedback that can detect open load in off-state, short-circuit to Vcc, over-temperature shutdown, and more, ensuring high reliability and safety.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, typically from 8V to 36V, accommodating various industrial power supplies.
  • High Output Current: It is capable of delivering up to 0.7A continuous current per channel, with current limitation to protect the device and the load.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its durability and lifespan.
  • Reinforced Isolation: With reinforced galvanic isolation between the logic and load driving sections, the ISO8200BQTR ensures safe operation even in harsh electrical environments.

Applications

The ISO8200BQTR is a versatile component that can be used in a variety of industrial contexts. Common applications include:

  • PLC (Programmable Logic Controllers)
  • Industrial PC peripheral driving
  • Factory automation and process control
  • Motor control systems
  • Robotics

Quality and Certification

STMicroelectronics is committed to delivering high-quality products. The ISO8200BQTR is manufactured with rigorous standards ensuring reliability and performance consistency. It complies with international standards for industrial electronic components, providing assurance for its integration into a wide range of industrial equipment.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4862 $52.4034
17+ $6.1425 $104.4225
26+ $5.9506 $154.7156
35+ $5.7586 $201.5510
45+ $5.5667 $250.5015
61+ $4.9908 $304.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess