EN
  • EN
  • DE

IRF620FI

Part No IRF620FI
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018877-IRF620FI
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF620FI CAD Model

Description

STMicroelectronics IRF620FI Power MOSFET

The IRF620FI is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of ST's extensive portfolio of MOSFETs that are engineered to deliver superior performance in a wide range of applications, including power supply, motor control, and industrial automation systems.

Key Features

  • Voltage Rating: The IRF620FI is characterized by a drain-source voltage (VDS) of 200V, making it suitable for high-voltage applications.
  • Current Capability: It can handle a continuous drain current (ID) of up to 5.2A, providing ample current for a variety of power handling requirements.
  • Low RDS(on): With a low on-state resistance, this MOSFET ensures high efficiency and minimal power loss during operation.
  • Fast Switching: The fast switching speed of the IRF620FI enhances performance in circuits where switching efficiency is critical.
  • TO-220 Fullpak Package: Enclosed in a fully insulated TO-220 Fullpak package, the IRF620FI offers improved thermal performance and isolation from the mounting surface, which can be beneficial in preventing electrical shorts.

Applications

The versatility of the IRF620FI allows it to be used in a diverse set of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC converters
  • Motor drives
  • Power management solutions

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The IRF620FI is built to meet stringent quality standards, ensuring reliable performance even in demanding conditions. Its robust design is capable of withstanding high temperatures and harsh operating environments commonly found in industrial settings.

Environmental Consideration

The IRF620FI is designed with environmental consciousness in mind. It complies with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to reducing the environmental impact of their products.

For engineers and designers looking for a power MOSFET with a balance of high-voltage capability, efficiency, and reliability, the IRF620FI from STMicroelectronics is an excellent choice that meets a broad range of power management needs.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess