EN
  • EN
  • DE

IPS1025HTR

Part No IPS1025HTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IPS1025
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load -
Voltage - Supply (Vcc/Vdd) 8V ~ 60V
Current - Output (Max) 5A
Rds On (Typ) 12mOhm
Input Type Non-Inverting
Features -
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package PowerSSO-24
Package / Case 24-PowerBSOP (0.295", 7.50mm Width)
Base Product Number IPS1025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372361-IPS1025HTR
Ultra Librarian 3D Model Ultra Librarian IPS1025HTR CAD Model

Description

The IPS1025HTR from STMicroelectronics is a cutting-edge Intelligent Power Switch (IPS) designed for a wide range of applications. This robust component is part of the IPS family and is particularly suited for driving resistive, inductive, and capacitive loads. Its primary use is in the automotive industry, where reliability and efficiency are of paramount importance, but it is also versatile enough for industrial applications.

Key Features

  • High Voltage Capability: The IPS1025HTR operates at a clamping voltage of 42V, providing a buffer against voltage spikes and surges commonly found in automotive environments.
  • Current Rating: This device is capable of handling continuous current up to 8A, making it suitable for a range of high-power applications.
  • Low On-Resistance: With an on-resistance of only 80mΩ (max), the IPS1025HTR ensures efficient power handling, minimizing losses and heat generation.
  • Protection Features: It includes over-temperature protection, over-current protection, and active clamp features to safeguard the device and the load in adverse conditions.
  • Diagnostic Functions: The switch provides feedback that can be used for diagnostic purposes, helping to prevent failures and extend the lifetime of the system.
  • Logic Level Input: Compatible with 5V logic levels, this switch can be easily interfaced with microcontrollers and other logic devices.

Applications

The IPS1025HTR is ideal for a variety of applications, including but not limited to:

  • Automotive applications such as lights, fans, and heaters
  • Industrial automation systems
  • Smart power distribution systems
  • Solenoid and valve control circuits

Package and Availability

The IPS1025HTR is available in a SO-8 package, which is widely used and recognized for its compact footprint and reliability. STMicroelectronics ensures the availability of this product in Tape and Reel (TR) for automated assembly processes, reflecting its commitment to serving the needs of mass-production environments.

With its robust design and comprehensive feature set, the IPS1025HTR from STMicroelectronics represents a reliable and efficient solution for power switching requirements in demanding applications.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess