EN
  • EN
  • DE

IPS1025HFQ

Part No IPS1025HFQ
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH EFFICIENCY, HIGH-SIDE SWITC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load 8.65V ~ 60V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2.4A
Rds On (Typ) 12mOhm
Input Type Non-Inverting
Features -
Fault Protection Current Limiting (Fixed), Over Load, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package 48-QFN (8x6)
Package / Case 48-VFQFN Exposed Pad
Base Product Number IPS1025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372357-IPS1025HFQ
Ultra Librarian 3D Model Ultra Librarian IPS1025HFQ CAD Model

Description

The IPS1025HFQ is a highly innovative, robust power switch designed by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's Intelligent Power Switches (IPS) family, which integrates control and protection features to provide a high-performance solution for a wide range of applications.

Key Features

  • High Current Rating: The IPS1025HFQ can handle a continuous current of up to 25A, making it suitable for heavy-duty operations.
  • Low On-Resistance: With an exceptionally low on-resistance, this power switch ensures efficient power handling and minimal voltage drop across the switch, enhancing overall system efficiency.
  • Over-Current Protection: The device includes a current-limiting feature that protects the system from over-current conditions, thereby improving reliability and safety.
  • Thermal Shutdown: An integrated thermal shutdown function prevents the device from overheating, preserving the longevity of both the switch and the system it controls.
  • Diagnostic Feedback: The IPS1025HFQ provides diagnostic feedback that can be used to monitor the status of the switch, aiding in fault detection and system maintenance.

Applications

The versatility of the IPS1025HFQ allows it to be used in various applications, including but not limited to automotive systems, industrial control, computer peripherals, and smart home devices. Its robustness and integrated features make it particularly well-suited for environments where reliability and efficiency are paramount.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the IPS1025HFQ is no exception. It is constructed with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

For designers and engineers looking for a reliable power switch solution with built-in protection and diagnostic capabilities, the IPS1025HFQ from STMicroelectronics offers an excellent choice that can help streamline designs and enhance system robustness.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8634 $54.3170
12+ $8.9135 $106.9620
18+ $8.6350 $155.4300
24+ $8.3564 $200.5536
31+ $8.0779 $250.4149
42+ $7.2423 $304.1766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess