EN
  • EN
  • DE

HSP061-2N4

Part No HSP061-2N4
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 4UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Ethernet, HDMI
Capacitance @ Frequency 0.6pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-uQFN (1x0.8)
Win Source Part Number 1044134-HSP061-2N4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HSP061-2N4 CAD Model

Description

The HSP061-2N4 is a robust ESD protection device designed by STMicroelectronics, a leader in the semiconductor industry. This product is engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) threats, which are common in today's electronic environments.

Featuring a low capacitance diode array, the HSP061-2N4 is ideal for protecting high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet interfaces. The device includes six data line protection circuits, ensuring comprehensive coverage for multiple lines in compact electronic systems. Its ultra-low line capacitance minimizes signal attenuation, thus preserving the integrity of high-speed signals.

The HSP061-2N4 is housed in a small SOT23-6L package, which is not only space-efficient but also allows for easy integration into a variety of electronic assemblies. The device's low leakage current and low clamping voltage ensure that it provides efficient protection with minimal impact on the performance of the protected circuit.

With its capability to withstand ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) in accordance with the IEC 61000-4-2 standard, the HSP061-2N4 offers a high level of protection for sensitive components. Additionally, its fast response time ensures that ESD events are quickly and effectively mitigated, preventing damage to downstream electronics.

The HSP061-2N4 is a versatile solution for circuit designers looking to enhance the reliability and longevity of their products by providing state-of-the-art ESD protection. Whether employed in consumer electronics, telecommunications equipment, or industrial systems, this ESD protection device from STMicroelectronics is a critical component for maintaining the functionality and safety of electronic circuits in the presence of ESD events.

For more detailed specifications and application guidelines, designers and engineers are encouraged to consult the comprehensive datasheets and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6210 $56.7350
80+ $1.3301 $106.4080
120+ $1.2885 $154.6200
165+ $1.2470 $205.7550
210+ $1.2054 $253.1340
280+ $1.0807 $302.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess