EN
  • EN
  • DE

HSP051-4M10

Part No HSP051-4M10
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10VC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.4pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-UQFN (2.5x1)
Win Source Part Number 1044132-HSP051-4M10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSP051-4M10 CAD Model

Description

STMicroelectronics HSP051-4M10 - High-Speed Protector for USB Interfaces

The HSP051-4M10 from STMicroelectronics is a state-of-the-art high-speed protection device, specifically designed to safeguard USB interfaces from various forms of electrical disturbances. This compact and efficient protector is an ideal solution for ensuring the reliability and integrity of USB 2.0 and 3.0 connections in a multitude of electronic devices.

Key Features

  • Enhanced Protection: The HSP051-4M10 provides robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and cable discharge events (CDE), ensuring your USB interface is shielded from common electrical threats.
  • High-Speed Data Integrity: Designed to support high-speed data lines, the device is capable of preserving signal integrity for USB 2.0 (up to 480 Mbps) and USB 3.0 (up to 5 Gbps) interfaces, making it suitable for high-performance applications.
  • Low Capacitance: With its low line capacitance, the HSP051-4M10 minimizes signal attenuation, ensuring high-quality data transmission without compromising speed or performance.
  • Compact Design: The small package design (QFN-10L 3x3 mm) allows for easy integration into space-constrained applications, making it a versatile choice for a wide range of products.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The HSP051-4M10 is particularly well-suited for use in applications where USB interfaces require reliable protection against electrical disturbances. These applications include:

  • Consumer Electronics (Smartphones, Tablets, PCs)
  • Communication Systems
  • Network Equipment
  • Industrial Interfaces

STMicroelectronics Quality Assurance

As with all STMicroelectronics products, the HSP051-4M10 is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. By choosing the HSP051-4M10 for your USB interface protection needs, you are selecting a product from a trusted leader in electronic components.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,995 pieces
MOQ: 110 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess