EN
  • EN
  • DE

HCF4066M013TR

Part No HCF4066M013TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BILATERAL SWITCH QUAD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 098872-HCF4066M013TR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian HCF4066M013TR CAD Model

Description

The HCF4066M013TR from STMicroelectronics is a versatile and robust quad bilateral switch IC, designed to handle analog and digital signals in a wide array of applications. This high-quality integrated circuit is part of the 4000 series CMOS logic family and is provided in a surface-mount SOIC-14 package, making it suitable for compact and high-density electronic designs.

Key Features:

  • Quad Bilateral Switch: The IC contains four independent switches that can control either digital or analog signals, providing flexibility for multiplexing, signal gating, and modulation tasks.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 18V, accommodating various power supply levels and ensuring compatibility with a multitude of other components.
  • Low Power Consumption: The HCF4066M013TR is designed with CMOS technology that ensures low power dissipation, making it ideal for battery-powered and energy-efficient applications.
  • High-Speed Operation: This IC is capable of handling high-speed switching, which is critical for applications requiring rapid signal processing.
  • Low ON Resistance: The switch has a low ON resistance, which minimizes signal attenuation and maintains signal integrity during transmission.
  • Wide Operating Temperature Range: It can operate effectively within a temperature range of -55°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications:

The HCF4066M013TR is suitable for a variety of applications, including but not limited to:

  • Signal routing and switching in audio and video equipment
  • Analog and digital multiplexing
  • Data acquisition systems
  • Communication devices
  • Function generators
  • Control systems

In conclusion, the HCF4066M013TR from STMicroelectronics is a highly reliable and functional quad bilateral switch IC that offers designers the flexibility and performance needed for a wide range of electronic systems. Its low power consumption, high-speed operation, and robust design make it an excellent choice for both complex and simple circuit applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2113 $58.1075
670+ $0.1734 $116.1780
1,035+ $0.1679 $173.7765
1,425+ $0.1625 $231.5625
1,840+ $0.1572 $289.2480
2,460+ $0.1409 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess