EN
  • EN
  • DE

HCF4049UM013TR

Part No HCF4049UM013TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC BUFF/CNVRTR HEX INVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 48mA
Logic Level - Low 1 V to 3 V
Logic Level - High 4 V to 12 V
Max Propagation Delay @ V, Max CL 50ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 016797-HCF4049UM013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian HCF4049UM013TR CAD Model

Description

STMicroelectronics HCF4049UM013TR Product Overview

The HCF4049UM013TR, manufactured by STMicroelectronics, is a high-performance monolithic integrated circuit that falls into the category of CMOS Hex inverting buffers. This device is designed to provide a convenient and efficient means of voltage level conversion for various electronic applications. It is particularly useful in interfacing TTL-level circuits to high-voltage CMOS logic circuits.

Key Features

  • Logic Type: Inverting Buffers/Drivers
  • Number of Elements: Hex (6 elements)
  • Number of Bits per Element: 1
  • Input Level: Standard
  • Output Level: Standard
  • Supply Voltage Range: 3V to 15V
  • High-to-Low Level Conversion: Yes
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Operating Temperature: -55°C to +125°C
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Product Application

The HCF4049UM013TR is a versatile component that can be used in a wide range of electronic circuits. Its primary function is to act as an interface between two different voltage domains, thus enabling the safe and reliable transfer of signals. It can be employed in memory address decoding, signal inversion, or even as a simple buffer to strengthen the drive capability of a digital signal.

Reliability and Performance

STMicroelectronics is known for its commitment to quality, and the HCF4049UM013TR is no exception. This device is characterized by its high noise immunity and low power consumption, making it an excellent choice for battery-operated devices. The wide supply voltage range allows for flexibility in design, ensuring compatibility with most CMOS technologies.

Environmental Compliance

The HCF4049UM013TR adheres to stringent environmental standards, as indicated by its lead-free and RoHS compliant status. This reflects STMicroelectronics' dedication to environmental responsibility and its efforts to reduce the ecological impact of its products.

In summary, the HCF4049UM013TR from STMicroelectronics is a reliable and efficient solution for voltage level translation in a variety of electronic applications, offering robust performance in a compact, surface-mount package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2554 $58.7420
555+ $0.2097 $116.3835
855+ $0.2030 $173.5650
1,180+ $0.1965 $231.8700
1,520+ $0.1900 $288.8000
2,040+ $0.1702 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,640 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess