EN
  • EN
  • DE
  • IT

HCF4021YM013TR

Part No HCF4021YM013TR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8STAGE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 4000
Packaging Reel - TR
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Manufacturer Homepage www.st.com
Win Source Part Number 731136-HCF4021YM013TR
Popularity Medium
Supply and Demand Status Balance
Family Name HCF4021
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian HCF4021YM013TR CAD Model

Description

STMicroelectronics HCF4021YM013TR: A Robust 8-Stage Static Shift Register

The HCF4021YM013TR from STMicroelectronics is a high-performance integrated circuit that belongs to the family of CMOS (Complementary Metal-Oxide-Semiconductor) 8-stage static shift registers. Designed to deliver exceptional reliability and versatility, this component is widely used in a variety of digital applications, ranging from sequential logic operations to data storage and transfer systems.

This shift register features a serial data input (DS), eight parallel data outputs (Q1 to Q8), a clock input (CP), and a clock enable input (CE). The device allows for serial-to-parallel data conversion, enabling the user to read the information in a parallel format after it has been input serially. The HCF4021YM013TR operates over a broad voltage range from 3V to 18V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels, and ensuring compatibility with a wide array of microcontrollers and digital systems.

One of the key features of the HCF4021YM013TR is its static operation, meaning it does not require a dynamic clock to maintain its state. This allows for lower power consumption and a more stable operation over time. Additionally, the device is characterized by its high noise immunity and low power dissipation, which are hallmark traits of STMicroelectronics' CMOS technology.

The HCF4021YM013TR is available in a surface-mount SO16 package, which is ideal for applications where space is at a premium. The "TR" suffix in the product code indicates that the component is provided in tape and reel packaging, which facilitates automated assembly processes, making it a convenient choice for mass production environments.

With its robust design and flexible operation, the HCF4021YM013TR is an excellent choice for designers looking to implement efficient data handling within their electronic projects. Whether it's used in simple shift register applications or integrated into more complex digital systems, this component from STMicroelectronics stands out for its reliability and performance.

You May Also Be Interested in

Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, AC SER
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6179 $52.5215
200+ $0.5070 $101.4000
310+ $0.4912 $152.2720
425+ $0.4753 $202.0025
545+ $0.4595 $250.4275
730+ $0.4119 $300.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,060 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess