EN
  • EN
  • DE

HCC4073BKG

Part No HCC4073BKG
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Rad-hard triple 3-input AND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Supply Voltage 20 V
Min Supply Voltage 3 V
RoHS Non-Compliant
Win Source Part Number 1232264-HCC4073BKG
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4073BKG CAD Model

Description

STMicroelectronics HCC4073BKG Triple 3-input AND Gate

The HCC4073BKG is a high-performance integrated circuit from STMicroelectronics, designed to function as a triple 3-input AND gate. This IC is a part of the HCC40xxB series, which are monolithic integrated circuits fabricated in Metal Oxide Semiconductor technology available in both dual-inline and micro package options.

Key Features

  • Logic Type: Triple 3-input AND gate, which provides a high level of logic flexibility.
  • Supply Voltage Range: The device can operate over a wide supply voltage range from -55°C to +125°C, making it suitable for various applications.
  • High Noise Immunity: Characterized by high noise immunity and low power consumption, this IC is ideal for robust digital circuits.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring compatibility with other logic families.
  • Standardized Symmetrical Output Characteristics: Offers consistent performance and predictable response times.

Applications

The HCC4073BKG is versatile and can be used in a variety of applications, including:

  • Logic systems
  • Signal processing
  • Instrumentation
  • Function generators
  • Computers and computer peripherals

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The HCC4073BKG is manufactured to strict standards, ensuring a reliable performance in all specified conditions. With its robust design and long operational life, this IC is a dependable choice for engineers and designers looking for a high-quality triple 3-input AND gate solution.

Environmental Compliance

The HCC4073BKG is designed with environmental considerations in mind and complies with RoHS directives, making it a suitable choice for eco-friendly and sustainable electronic designs.

You May Also Be Interested in

Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Nichicon
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
TE Connectivity
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess