EN
  • EN
  • DE

GM5862H-LF

Part No GM5862H-LF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 268020-GM5862H-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM5862H-LF CAD Model

Description

The GM5862H-LF is a high-performance stepper motor driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced motor driver is specifically tailored for precision control of bipolar stepper motors, making it an ideal choice for a wide range of industrial, automotive, and consumer applications where precise motion control is required.

Key Features

  • Integrated Dual Full-Bridge Drivers: The GM5862H-LF integrates two full H-bridge drivers, allowing it to efficiently drive a bipolar stepper motor with ease.
  • Low RDS(on) MOSFETs: High-efficiency MOSFETs with low on-resistance ensure minimal power loss and heat generation during operation, enhancing the system's reliability and longevity.
  • Microstepping Support: With support for microstepping, the GM5862H-LF can drive stepper motors with increased precision, resulting in smoother motion and higher positioning accuracy.
  • Programmable Current Control: Users can program the output current, enabling fine-tuning of the motor performance to match specific application requirements.
  • Thermal Shutdown and Under-Voltage Lockout: Built-in protection features safeguard the device and the motor from potential damage caused by overheating or inadequate power supply conditions.
  • Cross-Conduction Protection: This feature prevents accidental simultaneous conduction that could lead to short circuits and damage.
  • Diagnostic Outputs: Diagnostic outputs provide real-time feedback on the status of the driver, facilitating troubleshooting and system monitoring.

Applications

The GM5862H-LF stepper motor driver is versatile and can be used in various applications, including but not limited to:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Automated Guided Vehicles (AGVs)
  • Medical Equipment
  • Office Automation
  • Surveillance Systems

STMicroelectronics' commitment to quality and innovation ensures that the GM5862H-LF stepper motor driver is a reliable and efficient solution for demanding motion control applications. Its robust design, coupled with advanced features, makes it a top choice for engineers and designers looking to enhance the performance and precision of their stepper motor-driven systems.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Intel
Need more? Email Us
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
Lowest to $8.3160

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8605 $62.5815
7+ $17.1159 $119.8113
11+ $16.5812 $182.3932
15+ $16.0464 $240.6960
19+ $15.5117 $294.7223
25+ $13.9074 $347.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess