EN
  • EN
  • DE

GM5321-LF-BC

Part No GM5321-LF-BC
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 268004-GM5321-LF-BC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM5321-LF-BC CAD Model

Description

The GM5321-LF-BC is a high-performance integrated circuit from STMicroelectronics, designed to cater to the demanding needs of modern display applications. This advanced chip is part of the renowned GM5 series, which is known for its reliability and versatility in managing complex display tasks.

Key Features

  • High-Quality Display Processing: The GM5321-LF-BC is equipped with sophisticated image processing capabilities, ensuring crystal-clear display outputs for high-definition screens.
  • Multiple Input/Output Options: With support for various video input and output formats, this chip provides flexibility for designers to create systems that can handle diverse multimedia sources.
  • Low Power Consumption: Designed with energy efficiency in mind, the GM5321-LF-BC minimizes power usage, making it ideal for portable and battery-powered devices.
  • Advanced Color Management: The chip includes features for color correction and enhancement, allowing for vivid and accurate color representation on displays.
  • Robust Connectivity: With its integrated interfaces, the GM5321-LF-BC can easily connect to other components in a system, facilitating smooth data transfer and communication.

Applications

The GM5321-LF-BC is suitable for a wide range of applications, including:

  • High-definition televisions and monitors
  • Professional video equipment
  • Advanced digital signage solutions
  • Medical imaging displays
  • Automotive infotainment systems

Technical Specifications

At the core of the GM5321-LF-BC's technical prowess are its specifications that ensure it meets the high standards required for contemporary display solutions:

  • Resolution support for various HD formats
  • Integrated de-interlacing and noise reduction
  • Dynamic contrast enhancement for superior image quality
  • Operational temperature range suitable for diverse environments
  • Compliance with industry-standard protocols and interfaces

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The GM5321-LF-BC is manufactured with the highest level of precision, ensuring it performs consistently across various conditions and applications.

For designers and engineers looking for a display processing solution that offers high performance, versatility, and reliability, the GM5321-LF-BC from STMicroelectronics is an excellent choice.

You May Also Be Interested in

NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Texas Instruments
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess