EN
  • EN
  • DE

GDS-S1DD1.0

Part No GDS-S1DD1.0
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description GDS-S1DD1.0 St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060699-GDS-S1DD1.0
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GDS-S1DD1.0 CAD Model

Description

The GDS-S1DD1.0 is a cutting-edge semiconductor device from the renowned manufacturer STMicroelectronics. This product is designed to meet the rigorous demands of modern electronics, providing a robust solution for a wide range of applications. Its exceptional performance and reliability make it an ideal choice for professionals in the industry.

Key Features

  • High Performance: The GDS-S1DD1.0 is built to deliver top-notch performance, ensuring that it can handle complex tasks with ease.
  • Durability: Manufactured with high-quality materials, this product offers excellent durability, withstanding harsh conditions and prolonged use.
  • Energy Efficiency: Designed with energy conservation in mind, the device operates with minimal power consumption, making it an eco-friendly option for power-sensitive applications.
  • Advanced Technology: Incorporating the latest technological advancements, the GDS-S1DD1.0 provides superior functionality and compatibility with modern electronic systems.

Applications

The versatility of the GDS-S1DD1.0 allows it to be utilized in a diverse array of applications, including but not limited to:

  • Industrial automation
  • Consumer electronics
  • Automotive systems
  • Telecommunications
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the GDS-S1DD1.0 reflect its capability to support a broad spectrum of electronic functions:

  • Package: The device comes in a user-friendly package that simplifies integration into various systems.
  • Operating Temperature: It operates over a wide temperature range, ensuring reliability in different environmental conditions.
  • Compliance: The product adheres to international standards, confirming its quality and safety for use in multiple regions.

Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The GDS-S1DD1.0 has undergone rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability.

Ordering Information

For purchasing and further information about the GDS-S1DD1.0, customers can contact STMicroelectronics sales representatives or authorized distributors. Detailed datasheets and support documentation are available to assist in the integration and use of this product.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess