Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 705 mV @ 40 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 190 µA @ 100 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 175°C (Max)
Base Product Number FERD40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-16953-1,497-16953-2,497-16953-6,FERD40H100SG-TR-ND
Standard Package 1,000
Win Source Part Number 984104-FERD40H100SG-TR
Ultra Librarian 3D Model Ultra Librarian FERD40H100SG-TR CAD Model

Description

Product Overview: FERD40H100SG-TR from STMicroelectronics

The FERD40H100SG-TR is a state-of-the-art rectifier diode, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is part of the field-effect rectifier diode family, known for their high efficiency and low power loss during operation. The FERD40H100SG-TR is particularly well-suited for high-frequency applications and power conversion systems.

Key Features

  • Voltage Ratings: The diode boasts a repetitive peak reverse voltage (VRRM) of 100V, making it suitable for a wide range of applications that require a high breakdown voltage.
  • Current Capacity: With a forward continuous current (IF) of 40A, this diode can handle significant current, ensuring reliable performance in high-power systems.
  • Low Forward Voltage Drop: The FERD40H100SG-TR has a low forward voltage drop, which translates to reduced power loss and improved efficiency in the application it is used in.
  • Fast Switching Speed: This diode is designed for fast switching, making it ideal for high-frequency converters and inverters.
  • High Junction Temperature: It can operate at a junction temperature of up to 175°C, allowing for use in high-temperature environments.

Applications

The FERD40H100SG-TR is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency DC to DC converters
  • LED lighting
  • Automotive applications
  • Free-wheeling and reverse polarity protection

Package and Availability

The FERD40H100SG-TR comes in a surface-mount D2PAK package, which is widely used for its compact size and ease of integration into various circuit designs. The product is available in tape and reel format, denoted by the '-TR' suffix, facilitating automated assembly processes for high-volume production.

With its robust design, high efficiency, and versatility, the FERD40H100SG-TR from STMicroelectronics represents a reliable choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3519 $54.0760
95+ $1.1092 $105.3740
140+ $1.0746 $150.4440
195+ $1.0399 $202.7805
250+ $1.0052 $251.3000
335+ $0.9013 $301.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,453 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention