EN
  • EN
  • DE

FERD20U50DJF-TR

Part No FERD20U50DJF-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE RECT 50V 20A POWERFLAT / Diode FERD (Field Effect Rectifier Diode) 50 V 20A Surface Mount PowerFlat™ (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 510 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 800 µA @ 50 V
Mounting Surface Mount
Case / Package 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Operating Temperature - Junction 150°C (Max)
Base Product Number FERD20
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-14984-1,497-14984-6,-497-14984-2,497-14984-1,497-14984-2,-497-14984-6
Standard Package 3,000
Win Source Part Number 1325742-FERD20U50DJF-TR
Ultra Librarian 3D Model Ultra Librarian FERD20U50DJF-TR CAD Model

Description

STMicroelectronics FERD20U50DJF-TR - Fast Recovery Diode

The FERD20U50DJF-TR from STMicroelectronics is a cutting-edge fast recovery diode designed to meet the demanding requirements of modern electronic applications. This component is a perfect choice for designers looking for efficient and reliable diode solutions for their power management tasks. The FERD (Field Effect Rectifier Diode) technology employed in this diode provides lower forward voltage drop (Vf) and reduced reverse recovery time (trr), leading to enhanced performance in switching applications.

With a repetitive peak reverse voltage (VRRM) of 500V, the FERD20U50DJF-TR is well-suited for high voltage operations. It can handle a forward current (IF) of up to 20A, making it capable of supporting a significant amount of current in power conversion circuits. The device's power dissipation is also optimized, ensuring that it can maintain stable performance even under high power and temperature conditions.

The package type for this diode is DPAK (TO-252), which is a surface-mount package that allows for efficient heat dissipation and space-saving on the PCB. This makes the FERD20U50DJF-TR an excellent choice for compact designs where space is at a premium. Additionally, its surface-mount design facilitates easier manufacturing and integration into automated assembly processes.

The fast recovery time of the FERD20U50DJF-TR minimizes power losses during switching, which is crucial for applications such as switch-mode power supplies (SMPS), high-frequency inverters, and freewheeling diodes in converters. Its robustness and reliability are further enhanced by its ability to withstand high surge currents, providing a safety margin in applications prone to transient conditions.

STMicroelectronics' commitment to environmental sustainability is reflected in the FERD20U50DJF-TR, as it complies with RoHS (Restriction of Hazardous Substances) and is lead-free. This ensures that the product is suitable for use in environmentally conscious applications and markets where regulations restrict the use of hazardous materials.

In summary, the FERD20U50DJF-TR from STMicroelectronics is a highly efficient, reliable, and environmentally friendly fast recovery diode that is ideal for a wide range of power management applications. Its advanced features and compact form factor make it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2514 $52.0224
38+ $2.6678 $101.3764
59+ $2.5845 $152.4855
80+ $2.5011 $200.0880
104+ $2.4177 $251.4408
139+ $2.1676 $301.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,322 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess