EN
  • EN
  • DE

FDA801-VYT

Part No FDA801-VYT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 50W 64LQFP / Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Voltage - Supply 1.8V, 3.3V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 64-LQFP-EP (10x10)
Case / Package 64-LQFP Exposed Pad
Base Product Number FDA801
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1316571-FDA801-VYT
Ultra Librarian 3D Model Ultra Librarian FDA801-VYT CAD Model

Description

The FDA801-VYT is a cutting-edge audio amplifier from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced Class D amplifier integrates ST’s proprietary technology to deliver exceptional sound quality with high efficiency, making it an ideal choice for automotive audio applications.

Key Features

  • High-Efficiency Class D Operation: The FDA801-VYT operates as a Class D amplifier, ensuring high power efficiency and reduced heat dissipation, which is crucial for automotive environments.
  • Advanced Diagnostics: Equipped with a comprehensive diagnostics system, this amplifier can detect and report various fault conditions, enhancing the safety and reliability of the audio system.
  • Wide Supply Voltage Range: Designed to work with a broad range of supply voltages, the FDA801-VYT can accommodate the fluctuations commonly found in automotive power systems.
  • Low Distortion: With its low distortion output, the amplifier ensures crystal-clear audio reproduction, providing an immersive listening experience.
  • Flexible I2S and TDM Digital Interfaces: The product supports I2S and TDM digital audio interfaces, offering versatility and ease of integration with various digital audio sources and processors.

Applications

The FDA801-VYT is primarily designed for automotive audio applications, including:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation and telematic systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The FDA801-VYT is manufactured using robust processes that ensure performance and longevity, even under the demanding conditions of automotive use.

With its combination of audio performance, efficiency, and advanced features, the FDA801-VYT stands out as a superior solution for modern automotive audio systems. It exemplifies STMicroelectronics' dedication to innovation and excellence in the field of audio amplification technology.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9515 $54.7575
12+ $8.9859 $107.8308
18+ $8.7051 $156.6918
24+ $8.4243 $202.1832
31+ $8.1435 $252.4485
42+ $7.3011 $306.6462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess