EN
  • EN
  • DE

FA3698F

Part No FA3698F
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058441-FA3698F
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA3698F CAD Model

Description

Introducing the STMicroelectronics Product FA3698F

The FA3698F from STMicroelectronics is a high-performance integrated circuit designed to meet the demands of modern electronic applications. This versatile product is a testament to STMicroelectronics' commitment to providing innovative solutions that combine efficiency, reliability, and functionality.

Key Features

  • High Integration: The FA3698F integrates multiple features into a single chip, reducing the need for external components and simplifying circuit design. This level of integration helps to save space on the PCB and can lead to cost reductions in the overall design.
  • Energy Efficiency: Designed with energy conservation in mind, the FA3698F is optimized to operate at low power levels, which makes it ideal for battery-powered devices and applications that require energy-saving capabilities.
  • Durability: STMicroelectronics products are known for their durability, and the FA3698F is no exception. It is built to withstand harsh conditions and provide consistent performance over a long lifespan.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the FA3698F offers superior performance and is suitable for a wide range of applications, from consumer electronics to industrial automation systems.

Applications

The FA3698F's versatile nature makes it suitable for a variety of applications, including:

  • Power management in portable devices
  • Embedded systems
  • Automotive electronics
  • IoT devices
  • Renewable energy systems

Technical Specifications

The FA3698F boasts technical specifications that ensure optimal performance in a multitude of applications:

  • Low quiescent current for improved battery life
  • High-frequency operation capabilities
  • Robust thermal performance
  • Compatibility with various microcontrollers and processors

STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design resources, to support the FA3698F. This allows designers and engineers to fully understand and utilize the capabilities of the FA3698F in their projects.

In conclusion, the FA3698F from STMicroelectronics is an exceptional product that offers a blend of integration, efficiency, and durability. Its wide range of applications and robust technical specifications make it a smart choice for those looking to create innovative and reliable electronic solutions.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess