EN
  • EN
  • DE

EVSPIN32F06Q1S1

Part No EVSPIN32F06Q1S1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description 3-PHASE INVERTER BASED ON STSPIN / STSPIN32F0601 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32F0601
Primary Attributes Motors (BLDC, PMSM)
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 1341587-EVSPIN32F06Q1S1
Ultra Librarian 3D Model Ultra Librarian EVSPIN32F06Q1S1 CAD Model

Description

STMicroelectronics EVSPIN32F06Q1S1 Motor Control Module

The EVSPIN32F06Q1S1 is a cutting-edge motor control module designed by STMicroelectronics, a global semiconductor leader. This product is specifically engineered to provide a compact and efficient solution for driving brushless DC (BLDC) motors, which are widely used in applications ranging from consumer electronics to industrial automation.

At the heart of the EVSPIN32F06Q1S1 module lies an advanced system-in-package (SiP) that integrates a gate driver and an STM32F0 microcontroller. The gate driver is capable of driving six N-channel power MOSFETs, which are essential for the three-phase inverter configuration commonly used in BLDC motor control. This integration not only simplifies the design but also enhances the performance by reducing the footprint and improving the thermal management.

The STM32F0 microcontroller included in the module boasts an ARM Cortex-M0 core, offering robust processing capabilities to handle complex motor control algorithms. The microcontroller is programmed with firmware that supports various motor control techniques, including six-step, field-oriented control (FOC), and speed and position sensing methods.

With a wide voltage range and an output current capability suitable for a broad spectrum of motors, the EVSPIN32F06Q1S1 is a versatile choice for designers. The module also includes built-in protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the longevity and reliability of the motor control system.

Developers can benefit from the extensive support provided by STMicroelectronics, including comprehensive documentation, software libraries, and development tools. The EVSPIN32F06Q1S1 is also compatible with the expansive ecosystem of STM32 development boards and software, allowing for rapid prototyping and streamlined development processes.

In summary, the EVSPIN32F06Q1S1 from STMicroelectronics is a highly integrated and efficient motor control module that simplifies the design and enhances the performance of BLDC motor control systems. Its robust feature set and support infrastructure make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $227.9792 $227.9792
2+ $204.3952 $408.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess