EN
  • EN
  • DE

EVALED2000P

Part No EVALED2000P
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LED2000 / LED2000 1, Non-Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 3A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 3V ~ 18V
Supplied Contents Board(s)
Utilized IC / Part LED2000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341615-EVALED2000P
Ultra Librarian 3D Model Ultra Librarian EVALED2000P CAD Model

Description

STMicroelectronics EVALED2000P Evaluation Board

The EVALED2000P is a state-of-the-art evaluation board designed by STMicroelectronics, tailored specifically for the testing and assessment of the LED2000P driver. This evaluation board offers engineers and developers an efficient platform for the rapid prototyping and development of LED lighting solutions, which are energy-efficient and high-performing.

The board is equipped with a range of features that enable it to deliver exceptional performance. It supports a wide input voltage range, making it suitable for a variety of power supply conditions. The EVALED2000P is also designed with flexibility in mind, providing adjustable output current settings through external resistors, which allows for precise control over the LED current to match specific application requirements.

With its onboard PWM dimming interface, the EVALED2000P offers smooth and flicker-free dimming capabilities, ensuring that it can cater to applications that require variable light intensity with minimal visual discomfort. The dimming feature is also a key aspect of energy conservation, allowing for reduced power consumption when full brightness is not necessary.

For thermal management, the evaluation board incorporates features that protect against over-temperature conditions. This ensures the longevity and reliability of both the board and the LED driver under test, even under strenuous operating conditions. The EVALED2000P's design includes a heatsink to dissipate heat efficiently, safeguarding the components from thermal stress.

Connectivity on the EVALED2000P is designed for ease of use, with clearly labeled connectors and test points that facilitate quick setup and measurements. This user-friendly approach accelerates the development process, allowing designers to focus on innovation rather than setup complexities.

In summary, the EVALED2000P from STMicroelectronics is an invaluable tool for engineers looking to develop advanced LED lighting systems. Its combination of versatility, ease of use, and robust protection features make it an ideal choice for evaluating the LED2000P driver and pushing the boundaries of LED lighting technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess