EN
  • EN
  • DE

EV-VN5E050AJ

Part No EV-VN5E050AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VN5E050AJ / VN5E050AJ Power Switch Evaluation Board Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VN5E050AJ
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Win Source Part Number 799127-EV-VN5E050AJ
Popularity Medium
Supply and Demand Status Limited
Family Name EV-VN5E050AJ
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-VN5E050AJ CAD Model

Description

STMicroelectronics EV-VN5E050AJ Evaluation Board

The EV-VN5E050AJ from STMicroelectronics is a state-of-the-art evaluation board designed specifically for automotive applications. This product showcases the capabilities of the VN5E050AJ high-side driver, which is an integral component in the realm of power management and control in modern vehicles. The evaluation board serves as a robust platform for testing and developing applications involving this high-side driver.

Key Features

  • High-Side Driver Integration: The VN5E050AJ high-side driver is the centerpiece of the evaluation board, featuring a single channel with a 50 mΩ typical RDS(on) at 25°C. This ensures efficient power control and distribution.
  • Load Current Capability: The board is capable of handling significant load currents, making it suitable for a variety of automotive applications, including but not limited to driving resistive, inductive, and capacitive loads.
  • Advanced Diagnostics: Equipped with comprehensive diagnostic functions, the EV-VN5E050AJ can detect and report both open-load conditions in the off-state and feedback of the load current while on.
  • Over-Temperature Protection: Safety is paramount in automotive applications, and this evaluation board includes over-temperature shutdown with auto-restart to prevent damage from overheating.
  • Undervoltage Shutdown: To safeguard the system against power supply fluctuations, the board features undervoltage shutdown, ensuring stable operation under varying conditions.

Applications

The EV-VN5E050AJ is designed to cater to a wide range of automotive applications, including but not limited to:

  • Lamp driving
  • Heating resistors
  • Motor driving
  • Automotive interior or exterior lighting

Design and Development Support

STMicroelectronics provides comprehensive support for the design and development process with the EV-VN5E050AJ evaluation board. Engineers can leverage this platform to streamline the prototyping phase, ensuring rapid development and deployment of their automotive solutions. The evaluation board is also compatible with a variety of microcontroller units (MCUs), making it a versatile tool for integration into a wide array of automotive systems.

Whether for R&D or educational purposes, the EV-VN5E050AJ evaluation board from STMicroelectronics is an excellent choice for professionals looking to explore the capabilities of high-side drivers in automotive applications.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1959 $60.5877
7+ $16.5710 $115.9970
11+ $16.0533 $176.5863
15+ $15.5354 $233.0310
20+ $15.0175 $300.3500
26+ $13.4640 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess