Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC8001
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC8001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917585-DSC8001BI2
Ultra Librarian 3D Model Ultra Librarian DSC8001BI2 CAD Model

Description

Microchip Technology's DSC8001BI2 Series Oscillator

The DSC8001BI2 is a high-performance, low-power silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This precision device is a part of the DSC8000 series, which is known for its exceptional stability and reliability. It is designed to meet the stringent demands of modern electronic systems that require a compact, efficient, and highly accurate timing solution.

Key Features

  • Frequency Range: The DSC8001BI2 offers a wide frequency range, making it suitable for a variety of applications across different industries.
  • Supply Voltage: It operates at a nominal supply voltage, providing a stable output under varying conditions.
  • Low Power Consumption: Energy efficiency is at the core of this oscillator, which draws minimal current, thereby extending the battery life of portable devices.
  • Stability: High frequency stability ensures reliable operation even under temperature fluctuations and other environmental challenges.
  • Package: The device comes in a compact industry-standard package, facilitating easy integration into existing designs without the need for significant board changes.
  • Output Type: It provides a clean, low-jitter clock output that is critical for high-speed digital signal processing and communication systems.
  • Temperature Range: The DSC8001BI2 is designed to operate over a broad temperature range, accommodating various application environments from industrial to commercial.

Applications

The versatility of the DSC8001BI2 makes it an ideal choice for a wide array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial control systems and automation
  • Telecommunication infrastructure and networking equipment
  • Internet of Things (IoT) devices
  • Automotive electronics and infotainment systems

With its robust performance and flexible design, the DSC8001BI2 from Microchip Technology stands out as a superior oscillator solution for designers and engineers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 115.2000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 115.2000M-TJHPA0
Seiko Epson Corporation
SG-8101CA 3.1457M-TBGSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CA 3.1457M-TBGSA0
Seiko Epson Corporation
SG-8101CG 162.7200M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 162.7200M-TCHPA0
Seiko Epson Corporation
SG-8101CG 13.5800M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 13.5800M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 3.6560MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 3.6560M-TJHPA0
Seiko Epson Corporation
SG-8101CG 33.3340M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3340M-TBGSA0
Seiko Epson Corporation
XTAL OSC XO 41.6250MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 41.6250M-TJHSA0
Seiko Epson Corporation
SG-8101CA 34.4064M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.4064M-TCHPA0
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Need more? Email Us
ECAD model for DSC1001DL2-027.0000T

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1324 $56.6200
125+ $0.9292 $116.1500
190+ $0.9001 $171.0190
260+ $0.8711 $226.4860
335+ $0.8421 $282.1035
450+ $0.7550 $339.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 584 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention