EN
  • EN
  • DE

ESM6045DV

Part No ESM6045DV
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description NPN DARLINGTON POWER MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 84A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 1.35V @ 4A, 70A
DC Current Gain (hFE) (Minimum) @ Ic, Vce 120 @ 70A, 5V
Power - Max 250W
Operating Temperature Range 150°C (TJ)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
RoHS State Request Verification
Win Source Part Number 1172768-ESM6045DV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name ESM6045DV
Introduction Date September 30, 1997
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ESM6045DV CAD Model

Description

STMicroelectronics ESM6045DV Product Overview

The ESM6045DV from STMicroelectronics is a high-performance NPN-PNP transistor module designed for a variety of applications, including industrial, automotive, and consumer markets. This power module is particularly suitable for motor drive applications and other power switching applications where high efficiency, reliability, and thermal performance are critical.

Key Features

  • High Voltage Capability: The ESM6045DV is capable of handling high voltages, making it suitable for applications requiring robust power management.
  • High Current Rating: This module has a high current rating, which ensures that it can handle heavy loads without performance degradation.
  • Low On-Resistance: The low on-resistance of the ESM6045DV means that it offers reduced conduction losses, leading to improved overall efficiency in power circuits.
  • Fast Switching Speed: Its fast switching speed is ideal for applications that require quick response times, such as motor control circuits.
  • Isolation Mounting: The ESM6045DV provides isolation mounting, which is crucial for safety and prevents electrical shorts between the module and its heatsink.
  • Co-Packaged Transistors: The module contains both NPN and PNP transistors, which allows for complementary or push-pull configurations in power circuits.

Applications

The ESM6045DV is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • Motor control systems
  • Automotive applications
  • Power inverters and converters
  • Audio amplifiers

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ESM6045DV is no exception. It is built to meet the highest industry standards and undergoes rigorous testing to ensure it performs under the most demanding conditions. The module's robust design ensures a long operational life and consistent performance, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess