Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 39V
Voltage - Clamping (Max) @ Ipp 61V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 170W
Power Line Protection No
Applications Automotive, CAN
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number ESDCAN05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17303-1,497-17303-2,497-17303-6
Standard Package 3,000
Win Source Part Number 967204-ESDCAN05-2BWY
Ultra Librarian 3D Model Ultra Librarian ESDCAN05-2BWY CAD Model

Description

STMicroelectronics ESDCAN05-2BWY Product Overview

The ESDCAN05-2BWY from STMicroelectronics is a robust ESD protection device, designed to safeguard the CAN (Controller Area Network) bus lines from electrostatic discharge (ESD) and other transient voltage events. This component is a critical asset for automotive and industrial applications where reliable communication is essential, and the integrity of the CAN bus must be maintained in harsh electrical environments.

Key Features

  • High ESD Protection: The ESDCAN05-2BWY offers exceptional ESD protection up to 30 kV (air and contact discharge) as per IEC 61000-4-2 standard, ensuring the safety and longevity of the connected electronics.
  • Low Clamping Voltage: This device provides a low clamping voltage, which is crucial for the protection of sensitive CAN transceivers against transient voltages.
  • Automotive Qualification: Fully qualified for automotive applications, the ESDCAN05-2BWY meets the AEC-Q101 standard, guaranteeing its reliability in the demanding automotive environment.
  • High Surge Capability: It can withstand high surge currents, making it suitable for applications that are susceptible to surges as specified by the ISO 7637-3 and ISO 16750-2 standards.
  • Low Capacitance: The device has a very low line capacitance, which minimizes signal attenuation on the CAN bus, ensuring high-speed data integrity without compromising on protection.
  • SOT-23-3L Package: The ESDCAN05-2BWY comes in a compact SOT-23-3L package, which is convenient for space-constrained applications without sacrificing performance.

Applications

The ESDCAN05-2BWY is designed to be used in a variety of applications where robust ESD protection is required. Its primary use is in automotive systems, including:

  • Body Control Modules
  • Infotainment Systems
  • ADAS (Advanced Driver-Assistance Systems)
  • Powertrain and Engine Control Units
  • Other CAN Bus-based communication systems in vehicles

In addition to automotive applications, the ESDCAN05-2BWY is also suitable for industrial automation, telecom infrastructure, and any other systems that utilize the CAN bus protocol and require high-level protection against electrical transients.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1470
ECAD model for SMDJ33CA/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ €0.1096 €45.4872
885+ €0.1026 €90.8145
1,375+ €0.0992 €136.3512
1,970+ €0.0923 €181.7580
2,560+ €0.0888 €227.3592
3,195+ €0.0853 €272.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 415 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention