EN
  • EN
  • DE

ESDAVLC8-1BT2Y

Part No ESDAVLC8-1BT2Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOD882T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 8.5V
Power Dissipation - Pd 30W
Applications Automotive
Capacitance @ Frequency 4.5pF @ 1MHz
Temperature Range - Operating -50°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882T
Win Source Part Number 1037156-ESDAVLC8-1BT2Y
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDAVLC8-1BT2Y CAD Model

Description

The ESDAVLC8-1BT2Y is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed by STMicroelectronics, specifically engineered to protect sensitive electronics from electrostatic discharges (ESD). This compact and robust component is a crucial addition to any circuit where data integrity and component longevity are of paramount importance.

Key Features

  • ESD Protection: It offers excellent protection against ESD, up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, making it ideal for safeguarding high-speed data lines and I/O ports.
  • Low Capacitance: With an ultra-low capacitance of just 0.7 pF, the ESDAVLC8-1BT2Y ensures signal integrity is maintained, especially crucial for high-speed applications.
  • Low Leakage Current: A very low leakage current of less than 0.1 µA at the rated voltage minimizes power loss and helps in maintaining energy efficiency in the application.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, this diode is built for reliability and consistent performance.
  • Small Package: The ESDAVLC8-1BT2Y comes in a tiny SOD882T package, making it suitable for space-constrained applications without compromising on protection.

Applications

This versatile TVS diode can be used in a wide range of applications, including:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI, MIPI, and other High-Speed Data Interfaces
  • Mobile Phones, Tablets, and Portable Electronics
  • Industrial Controls and IoT Devices

Conclusion

The ESDAVLC8-1BT2Y from STMicroelectronics is an indispensable component for designers looking to enhance the durability and resilience of their electronic products. Its bidirectional design, low capacitance, and strong ESD protection make it an excellent choice for modern high-speed digital interfaces, where maintaining signal integrity and protecting against transient events are crucial. Compact, efficient, and reliable, this TVS diode represents the forefront of circuit protection technology.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1975 $50.3625
620+ $0.1620 $100.4400
960+ $0.1570 $150.7200
1,320+ $0.1519 $200.5080
1,705+ $0.1469 $250.4645
2,280+ $0.1317 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess