Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.1V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 30W
Applications General Purpose
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 109394-ESDALC6V1-5P6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1-5P6 CAD Model

Description

ESDALC6V1-5P6 Transient Voltage Suppressor by STMicroelectronics

The ESDALC6V1-5P6 is a high-quality transient voltage suppressor (TVS) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This robust device is specifically engineered to protect sensitive electronic circuits from electrostatic discharges (ESD), electrical fast transients (EFT), and other voltage-induced transient events.

Key Features:

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that sensitive components are well-protected from the potentially damaging effects of transient overvoltage conditions.
  • High Surge Capability: With its ability to handle high surge currents, the ESDALC6V1-5P6 is an excellent choice for protecting high-speed data lines and other vulnerable circuits.
  • Low Leakage Current: The device has a very low leakage current, minimizing power loss and ensuring that it does not interfere with the normal operation of the protected circuit.
  • 5 Bidirectional Transil Functions: It includes five bidirectional Transil diode functions, which provide protection for five data or signal lines with just one component.
  • SOT-666 Package: The compact SOT-666 package allows for efficient use of board space, making it ideal for space-constrained applications.
  • ISO 7637-3 and IEC 61000-4-2 Compliance: The device meets the stringent requirements of both ISO 7637-3 and IEC 61000-4-2 standards, ensuring reliable protection against automotive electrical disturbances and electrostatic discharges, respectively.

Applications:

The ESDALC6V1-5P6 is suitable for a wide range of applications, including:

  • USB 2.0, 3.0, and 3.1 interfaces
  • HDMI and DisplayPort interfaces
  • Serial and parallel ports
  • Mobile phones and other portable devices
  • Microcontroller-based applications

This TVS device is a testament to STMicroelectronics' commitment to providing advanced circuit protection solutions that meet the demands of modern electronic systems. With its combination of performance, reliability, and versatility, the ESDALC6V1-5P6 is an excellent choice for designers looking to safeguard their products against the rigors of electrical and environmental stress.

You May Also Be Interested in

Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1626 $50.4060
750+ $0.1334 $100.0500
1,165+ $0.1293 $150.6345
1,600+ $0.1251 $200.1600
2,070+ $0.1209 $250.2630
2,770+ $0.1084 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,754 pieces
MOQ: 310 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention