EN
  • EN
  • DE

ESDALC6V1-5M6

Part No ESDALC6V1-5M6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 6QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 30W
Applications General Purpose
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-μQFN (1.45x1.0)
Win Source Part Number 015727-ESDALC6V1-5M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1-5M6 CAD Model

Description

ESDALC6V1-5M6 Transient Voltage Suppressor from STMicroelectronics

The ESDALC6V1-5M6 is a state-of-the-art Transient Voltage Suppressor (TVS) designed by STMicroelectronics, a leader in semiconductor solutions. This robust device is engineered to protect sensitive electronic equipment from electrostatic discharges (ESD) and other voltage-induced transients. With its compact SOT-23-6L package, the ESDALC6V1-5M6 is ideal for space-constrained applications where efficient ESD protection is essential.

Key Features:

  • ESD Protection: The ESDALC6V1-5M6 offers exceptional ESD protection, meeting IEC 61000-4-2 level 4 standards. It can withstand electrostatic discharges up to 15 kV (air discharge) and 8 kV (contact discharge), safeguarding your devices from common ESD events.
  • Low Clamping Voltage: With a low clamping voltage, this TVS ensures that the protected device is exposed to minimal stress during transient conditions, thereby enhancing the longevity and reliability of the application.
  • Low Leakage Current: The low leakage current feature minimizes power consumption when the device is in standby mode, making it suitable for battery-powered applications.
  • Multi-Line Protection: The ESDALC6V1-5M6 is capable of protecting up to five data lines simultaneously, providing comprehensive defense against transients for multiple pathways within a circuit.
  • Fast Response Time: The device's fast response time ensures quick activation upon detecting a transient event, offering immediate protection to the downstream electronics.

Applications:

The versatility of the ESDALC6V1-5M6 allows it to be used in a wide range of applications, including:

  • Mobile Phones and Accessories
  • Computers and Peripherals
  • Audio/Video Inputs
  • Serial and Parallel Ports
  • USB 2.0 and 3.0 Power and Data Lines

STMicroelectronics' commitment to quality ensures that the ESDALC6V1-5M6 is manufactured to the highest standards, with robustness and performance in mind. Whether you're designing consumer electronics, communication devices, or any other application that requires reliable ESD protection, the ESDALC6V1-5M6 is an excellent choice to secure your designs against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess