EN
  • EN
  • DE

ESDALC14V2-1U2

Part No ESDALC14V2-1U2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 3V 2-Pin ST0201 T/R / TVS DIODE 3VWM ST0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 14.2V
Power Dissipation - Pd 30W
Applications General Purpose
Capacitance @ Frequency 6pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package ST0201
Win Source Part Number 015721-ESDALC14V2-1U2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDALC14v2-1U2
Introduction Date October 07, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESDALC14V2-1U2 CAD Model

Description

Overview of ESDALC14V2-1U2 by STMicroelectronics

The ESDALC14V2-1U2 is a state-of-the-art transient voltage suppressor designed by STMicroelectronics to provide exceptional protection for electronic devices against Electrostatic Discharge (ESD). This product is specifically engineered to safeguard high-speed data lines and other susceptible circuits from the detrimental effects of ESD, which can otherwise cause irreversible damage to sensitive components.

Key Features

  • Low Clamping Voltage: The ESDALC14V2-1U2 offers a low clamping voltage, which ensures that the protected device is exposed to minimal stress during ESD events.
  • High Surge Capability: With its ability to handle high surge currents, this device is ideal for absorbing and dissipating energy spikes, thus providing robust protection.
  • Low Capacitance: The design of the ESDALC14V2-1U2 features low line capacitance, making it suitable for high-speed applications without significant signal attenuation.
  • Multi-Line Protection: This component is capable of protecting up to two data or power lines simultaneously, offering a compact and efficient solution for multi-line systems.
  • SOT23-3L Package: The small footprint of the SOT23-3L package allows for space-saving on PCBs, which is crucial for modern, compact electronic designs.

Applications

The ESDALC14V2-1U2 is versatile and can be used in a wide range of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antenna protection
  • Smartphone and tablet I/O interfaces
  • High-speed data lines in consumer electronics

Performance and Reliability

STMicroelectronics has designed the ESDALC14V2-1U2 with a focus on performance and reliability. The device meets the IEC 61000-4-2 standard, enduring ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge). Its bidirectional design allows for simplified circuit layout without concern for the directionality of the ESD pulse.

In summary, the ESDALC14V2-1U2 by STMicroelectronics is an excellent choice for designers seeking to enhance the ESD resilience of their electronic products. Its combination of low clamping voltage, high surge capacity, and low capacitance, all packed in a small SOT23-3L package, makes it an indispensable component for protecting sensitive high-speed data lines.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1857 $50.1390
660+ $0.1524 $100.5840
1,020+ $0.1476 $150.5520
1,400+ $0.1429 $200.0600
1,815+ $0.1381 $250.6515
2,425+ $0.1238 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess