EN
  • EN
  • DE

ESDA6V1Q6-18RL

Part No ESDA6V1Q6-18RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260267-ESDA6V1Q6-18RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA6V1Q6-18RL CAD Model

Description

ESDA6V1Q6-18RL - Transient Voltage Suppressor by STMicroelectronics

The ESDA6V1Q6-18RL from STMicroelectronics is a high-performance transient voltage suppressor (TVS) designed to protect sensitive electronic circuits from electrostatic discharges (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard data lines and other I/O ports against ESD up to 6V, making it an ideal solution for a wide range of applications in the consumer electronics, automotive, telecommunications, and industrial markets.

Key Features:

  • ESD Protection: The ESDA6V1Q6-18RL offers robust ESD protection, meeting IEC 61000-4-2 standards and capable of withstanding electrostatic discharges of up to ±30 kV (air discharge) and ±30 kV (contact discharge).
  • Low Clamping Voltage: With its low clamping voltage, this TVS device ensures that the protected components are shielded from the harmful effects of transient voltage spikes, thus preserving the integrity and longevity of the electronic system.
  • Low Capacitance: The device features low line capacitance, making it suitable for high-speed data lines without significantly affecting signal integrity.
  • Multi-Line Protection: It is capable of protecting up to 5 data lines simultaneously, providing a compact and efficient protection solution.
  • SOT-23-6L Package: Housed in a small SOT-23-6L package, the ESDA6V1Q6-18RL is ideal for space-constrained applications, offering a minimal footprint on the PCB.

Applications:

The versatility of the ESDA6V1Q6-18RL makes it suitable for a broad spectrum of applications, including:

  • USB interfaces
  • HDMI, Ethernet, and other high-speed data lines
  • Mobile phones and other portable devices
  • Microcontroller input/output protection
  • Automotive electronics
  • Industrial control systems

STMicroelectronics' commitment to quality and reliability is evident in the ESDA6V1Q6-18RL, making it a trusted choice for designers and engineers looking to enhance the durability and performance of their electronic systems against transient voltage events. With its combination of features, this TVS device is not only effective but also provides a cost-effective solution for ESD protection in a multitude of applications.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0081 $60.4860
140+ $0.8272 $115.8080
220+ $0.8013 $176.2860
300+ $0.7755 $232.6500
390+ $0.7497 $292.3830
520+ $0.6721 $349.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess