EN
  • EN
  • DE

DSC6122JI2A-00AU

Part No DSC6122JI2A-00AU
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz, 100MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343863-DSC6122JI2A-00AU
Ultra Librarian 3D Model Ultra Librarian DSC6122JI2A-00AU CAD Model

Description

Microchip Technology's DSC6122JI2A-00AU: A Compact and Reliable MEMS Oscillator

The DSC6122JI2A-00AU is a high-precision, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide robust timing solutions for a broad range of applications. This component is part of Microchip's extensive line of silicon-based timing products, offering an excellent alternative to traditional crystal oscillators with enhanced reliability and stability.

Key Features

  • Frequency Range: The DSC6122 series offers a wide frequency range, and this particular model is tuned to a specific frequency, ensuring precise clocking for your application.
  • Package: Encased in a compact 6-pin DFN (Dual Flat No-lead) package, the DSC6122JI2A-00AU occupies minimal board space, making it suitable for space-constrained designs.
  • Stability: It provides excellent frequency stability over a range of operating conditions, which is critical for applications where precision is paramount.
  • Supply Voltage: The device operates at a standard supply voltage, ensuring easy integration into existing designs without the need for additional power regulation.
  • Low Power Consumption: Its energy-efficient design makes it an ideal choice for battery-powered devices, helping to extend the operational lifespan of portable electronics.
  • Temperature Range: The oscillator is designed to operate over a broad temperature range, maintaining performance in diverse environmental conditions.
  • Output Type: It provides a CMOS/LVPECL/LVDS output, offering compatibility with a range of digital circuits.

Applications

The DSC6122JI2A-00AU is versatile and can be used in numerous applications, including:

  • Consumer electronics such as wearables, smartphones, and IoT devices
  • Industrial applications requiring reliable clock sources
  • Networking equipment, including routers and switches
  • Medical devices where precision timing is critical
  • Automotive electronics that demand robust performance under varying conditions

With its small footprint, low power consumption, and high stability, the DSC6122JI2A-00AU from Microchip Technology is an excellent choice for designers looking to optimize their system's performance while maintaining stringent size and power requirements.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess