Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ESDAY, TRANSIL
Packaging Reel - TR
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Minimum Breakdown Voltage 25V
Maximum Clamping Voltage 30V
Current - Peak Pulse (10/1000μs) 10A (8/20μs)
Power - Peak Pulse 300W
Power Line Protection No
Applications Automotive
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1172687-ESDA25SC6Y
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ESDA25SC6Y
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ESDA25SC6Y CAD Model

Description

STMicroelectronics ESDA25SC6Y Transil™ ESD Protection Device

The ESDA25SC6Y is a state-of-the-art ESD protection device from STMicroelectronics, designed to safeguard high-speed interfaces from the detrimental effects of Electrostatic Discharge (ESD). This device is a member of the Transil™ family, which is renowned for providing reliable and robust protection in a compact package.

Key Features

  • ESD Protection: The device is capable of withstanding ESD strikes up to the IEC 61000-4-2 level 4 standard, providing a peak discharge voltage of up to ±30kV (air discharge) and ±30kV (contact discharge).
  • Low Capacitance: With a very low capacitance of only 12 pF per line, the ESDA25SC6Y is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-line Protection: This device offers 6 unidirectional Transil functions, protecting up to 5 data lines and 1 power line, making it a versatile solution for a variety of applications.
  • Low Leakage Current: The low leakage current of less than 0.5 µA ensures minimal power consumption when the device is in standby mode.
  • High Surge Capability: It can also handle surge currents, offering a peak pulse power dissipation of 200 W (8/20 µs).

Applications

The ESDA25SC6Y is particularly useful in protecting sensitive electronic equipment in applications such as:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Telecommunication lines
  • Mobile handsets and accessories

Package and Quality

Encased in an SOT23-6L package, the ESDA25SC6Y is not only space-efficient but also easy to implement in a variety of PCB layouts. Its small form factor makes it particularly suitable for portable devices where space is at a premium. STMicroelectronics ensures that this product meets the highest quality standards, providing reliable protection for your sensitive electronics against the sudden and potentially damaging effects of ESD events.

You May Also Be Interested in

Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention