EN
  • EN
  • DE

ESDA25-4BP6

Part No ESDA25-4BP6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 24VWM SOT666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 25V
Power Dissipation - Pd 50W
Applications General Purpose
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 015706-ESDA25-4BP6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA25-4BP6 CAD Model

Description

The ESDA25-4BP6 is a state-of-the-art ESD protection device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. Designed to safeguard sensitive electronics from electrostatic discharges (ESD), this device is a quintessential choice for high-speed data lines and general-purpose ESD protection.

Key Features

  • ESD Protection: With a capability to withstand ESD discharges up to 25 kV (air discharge) and 15 kV (contact discharge), the ESDA25-4BP6 ensures compliance with the IEC 61000-4-2 standard, providing robust protection for your sensitive circuits.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting modern electronics that operate at low voltage levels.
  • Multi-Line Protection: This component is designed to protect up to four data or power lines simultaneously, making it a versatile solution for various applications.
  • Low Leakage Current: It features an extremely low leakage current, reducing power consumption and helping to extend the battery life of portable devices.
  • High Reliability: Manufactured by STMicroelectronics, the ESDA25-4BP6 is built with high-quality materials, ensuring long-term reliability and performance.

Applications

The ESDA25-4BP6 is ideal for a broad range of applications, including but not limited to:

  • USB interfaces
  • HDMI ports
  • Ethernet connections
  • Mobile phones
  • Computers and peripherals
  • Consumer electronics

Package and Installation

The device is available in a SOT-666 package, which is compact and suitable for high-density board layouts. Its small footprint and low profile make it an excellent choice for space-constrained applications. Easy to integrate into existing designs, the ESDA25-4BP6 is a plug-and-play solution for enhancing the ESD resilience of electronic systems.

Conclusion

In summary, the ESDA25-4BP6 from STMicroelectronics is a powerful and versatile ESD protection device that delivers exceptional performance. Its ability to protect multiple lines, coupled with a low clamping voltage and low leakage current, makes it an invaluable component for modern electronic devices that require superior ESD protection.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1448 $50.6800
845+ $0.1189 $100.4705
1,305+ $0.1151 $150.2055
1,800+ $0.1114 $200.5200
2,325+ $0.1077 $250.4025
3,110+ $0.0966 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess