EN
  • EN
  • DE

ESDA19-5SC6

Part No ESDA19-5SC6
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description TRANSIL™ ARRAY FOR ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1172685-ESDA19-5SC6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA19-5SC6 CAD Model

Description

STMicroelectronics ESDA19-5SC6 – Transil™ ESD Protection Device

The ESDA19-5SC6 is a state-of-the-art Transil™ diode designed by STMicroelectronics, specifically engineered to provide exceptional protection against Electrostatic Discharge (ESD) for sensitive electronic components. This robust protection device is an essential component for safeguarding high-speed data lines and other vulnerable circuits used in a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features

  • High ESD Protection: The ESDA19-5SC6 is capable of withstanding ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard, ensuring the safety of electronic equipment.
  • Low Clamping Voltage: It features a low clamping voltage, which is crucial for the protection of sensitive circuits from overvoltage transients caused by ESD events.
  • Low Capacitance: With a very low capacitance value, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • SOT-23-6L Package: The ESDA19-5SC6 comes in a compact SOT-23-6L package, making it suitable for space-constrained applications.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the ESDA19-5SC6 is designed for high reliability and consistent performance.

Applications

The versatility of the ESDA19-5SC6 allows it to be used in a broad spectrum of applications, including:

  • USB ports, HDMI, and other high-speed data interfaces
  • Smartphones, tablets, and other portable devices
  • Computers and peripherals
  • Set-top boxes, digital TVs, and other multimedia devices
  • Industrial controls and automation systems

Conclusion

The ESDA19-5SC6 by STMicroelectronics is a top-tier ESD protection solution that offers a perfect blend of low capacitance, high ESD protection, and a compact form factor. Its ability to safeguard sensitive circuitry against the harsh realities of ESD events makes it an indispensable component for designers looking to enhance the durability and reliability of their electronic products. With its easy integration and proven performance, the ESDA19-5SC6 stands out as a smart choice for any application where ESD protection is a critical requirement.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess