EN
  • EN
  • DE

ESDA17P50-1U1M

Part No ESDA17P50-1U1M
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 15VWM 26.5VC 1610 / 26.5V Clamp 46A (8/20μs) Ipp Tvs Diode Surface Mount 1610
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series ESDA
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 26.5V
Current - Peak Pulse (10/1000µs) 46A (8/20µs)
Power - Peak Pulse 1200W (1.2kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 2-UDFN
Supplier Device Package 1610
Base Product Number ESDA17
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 851621-ESDA17P50-1U1M
Ultra Librarian 3D Model Ultra Librarian ESDA17P50-1U1M CAD Model

Description

STMicroelectronics ESDA17P50-1U1M Transil™ ESD Protection Device

The ESDA17P50-1U1M is a state-of-the-art Transil™ ESD (Electrostatic Discharge) protection device manufactured by STMicroelectronics, designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of ESD. This robust component is an essential solution for modern electronics where high-speed data integrity and circuit protection are paramount.

Key Features

  • High ESD Protection: The device provides excellent protection against ESD, exceeding IEC 61000-4-2 level 4 standards, and can withstand ESD strikes up to 30 kV (air discharge) and 30 kV (contact discharge).
  • Low Capacitance: With a low line capacitance of only 0.7 pF, the ESDA17P50-1U1M ensures signal integrity for high-speed data lines, making it ideal for applications such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Unidirectional Protection: The device provides unidirectional protection for one data line, offering a targeted approach to safeguarding specific paths in a circuit.
  • Thin Package: Housed in a thin SOD-882 package, the ESDA17P50-1U1M is designed for space-saving on PCBs, without compromising on protection capabilities.
  • Low Leakage Current: It features an extremely low leakage current, which helps to preserve battery life in portable applications and reduces power consumption in general.
  • Fast Response Time: The device reacts quickly to ESD strikes, clamping excess voltage transients and preventing damage to the protected component in a matter of nanoseconds.

Applications

The ESDA17P50-1U1M is versatile and can be used in a wide range of applications. It is particularly suited for protecting sensitive electronic equipment in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication interfaces like Ethernet, USB, and HDMI ports
  • Industrial controls and automation systems
  • Medical devices requiring high-reliability ESD protection
  • Portable device accessories, including dongles and external storage

STMicroelectronics' commitment to quality and reliability is evident in the ESDA17P50-1U1M, making it a trusted choice for engineers looking to enhance the ESD robustness of their designs. Its combination of low capacitance, high ESD protection, and a compact form factor provides an optimal solution for modern electronic devices where space is at a premium and performance is non-negotiable.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5009 $50.0900
245+ $0.4110 $100.6950
380+ $0.3982 $151.3160
520+ $0.3853 $200.3560
675+ $0.3725 $251.4375
900+ $0.3339 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,746 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess